The TLE2062IDG4 is a high-performance, dual operational amplifier (op-amp) from Texas Instruments, designed to offer a blend of precision, low power consumption, and versatility. This op-amp is ideal for a wide range of applications, including instrumentation, sensors, and audio processing, where a reliable and consistent performance is crucial.
Key Features
- High Precision: With its low input offset voltage and drift, the TLE2062IDG4 ensures accurate signal amplification, making it suitable for precision applications.
- Low Power Consumption: It operates with a low quiescent current, which is ideal for battery-powered devices and energy-efficient designs.
- Wide Supply Range: The device can be powered by a supply voltage ranging from 4V to 40V, providing flexibility in various circuit configurations.
- Stable Operation: The TLE2062IDG4 features phase-reversal protection, which prevents phase reversal of the output when the input exceeds the power supply boundaries.
- Robust Design: Encased in an 8-pin SOIC package, the TLE2062IDG4 is designed for durability and reliable performance in challenging conditions.
Applications
The versatility of the TLE2062IDG4 makes it suitable for a diverse set of applications, including:
- Test and measurement equipment
- Data acquisition systems
- Active filters and signal conditioning
- Audio electronics
- Medical instrumentation
Technical Specifications
Parameter
Value
Number of Channels
2
Input Offset Voltage
3 mV (Max)
Input Bias Current
2 nA (Typical)
Supply Voltage Range
4V to 40V
Operating Temperature Range
-40°C to 125°C
For designers and engineers looking for a reliable dual op-amp that can handle precise operations with low power requirements, the TLE2062IDG4 from Texas Instruments is an excellent choice.