EN
  • EN
  • DE

TLE2027CP

Part No TLE2027CP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269275-TLE2027CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2027CP CAD Model

Description

Product Overview: TLE2027CP by Texas Instruments

The TLE2027CP is a precision, low-noise operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance op-amp is part of the Excalibur low-noise amplifier series and is well-suited for a wide range of applications, including high-fidelity audio, instrumentation, and professional audio equipment.

Key Features

  • Low Noise Performance: The TLE2027CP offers an exceptional low-noise profile, which makes it ideal for sensitive audio applications and measurement equipment.
  • High Precision: With a high level of accuracy, this op-amp provides precise signal amplification and is suitable for applications requiring exacting specifications.
  • Wide Bandwidth: It features a wide bandwidth, enabling it to handle a broad range of frequencies without compromising signal integrity.
  • Low Total Harmonic Distortion (THD): The device ensures minimal distortion in the signal, preserving the original quality of the input.
  • Stable with High Capacitive Loads: The TLE2027CP is designed to remain stable even with high capacitive loads, providing reliable performance in complex circuits.

Package and Supply Voltage

The TLE2027CP comes in an 8-pin PDIP (Plastic Dual-In-line Package), which is widely used and easy to integrate into various circuit designs. It operates with a supply voltage range from ±4V to ±18V, giving designers flexibility in different power environments.

Applications

This operational amplifier is versatile and can be used in multiple applications. Some of its common applications include:

  • Professional audio equipment
  • Precision data acquisition systems
  • Analog signal processing
  • Active filters and oscillators
  • Medical instrumentation

Overall, the TLE2027CP by Texas Instruments is a robust, high-fidelity operational amplifier that delivers superior performance for critical audio and instrumentation applications. Its combination of low noise, high precision, and stability makes it a preferred choice for professionals seeking quality and reliability.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess