EN
  • EN
  • DE

TLE2027AMDR

Part No TLE2027AMDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1099656-TLE2027AMDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2027AMDR CAD Model

Description

The TLE2027AMDR is a high-precision operational amplifier from the renowned semiconductor manufacturer, Texas Instruments. This op-amp is part of the Excalibur low-noise, high-speed series, designed to offer exceptional performance in a wide range of applications. It is particularly well-suited for situations requiring low noise and distortion, high output drive capability, and precision, making it ideal for professional audio equipment, test and measurement instruments, and high-fidelity systems.

Key Features

  • Low Noise: The TLE2027AMDR boasts an ultra-low noise density, minimizing the impact of noise on signal integrity, which is crucial for sensitive applications like medical instrumentation and high-end audio.
  • High Output Drive: With its robust output drive capability, this operational amplifier can easily handle large loads while maintaining linearity and low distortion, ensuring reliable performance even under demanding conditions.
  • Precision: Precision is at the core of the TLE2027AMDR's design. It offers excellent dc performance, which includes low offset voltage and drift over temperature, making it a go-to choice for systems that require stable and accurate signal processing.
  • Wide Supply Range: This device operates over a wide supply range, accommodating various applications and simplifying power supply design.

Applications

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Analog and Digital Signal Processing
  • Data Acquisition Systems
  • Active Filters and Buffers

Product Specifications

The TLE2027AMDR comes in an 8-pin SOIC package, which is suitable for surface-mount technology, thus offering a compact and efficient solution for PCB design. Its operational temperature range is from -55°C to 125°C, ensuring reliable performance across various environmental conditions.

For engineers and designers seeking an operational amplifier that provides a blend of high-performance specifications and reliability, the TLE2027AMDR from Texas Instruments is an excellent choice. Its combination of low noise, high precision, and versatility makes it a valuable component in any high-performance electronic system.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6561 $69.3122
4+ $28.4358 $113.7432
6+ $27.5472 $165.2832
8+ $26.6586 $213.2688
10+ $25.7700 $257.7000
13+ $23.1041 $300.3533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess