EN
  • EN
  • DE

TLE2024ACDWG4

Part No TLE2024ACDWG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Excalibur High-Speed Low-Power Precision Quad Operational Amplifier 16-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 1.7 MHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 82 dB
Dual Supply Voltage 9 V
Gain Bandwidth Product 1.7 MHz
Height 2.35 mm
Input Bias Current 70 nA
Input Offset Voltage (Vos) 850 µV
Lead Free Yes
Length 10.28 mm
Max Dual Supply Voltage 20 V
Max I/O Voltage 850 µV
Maximum Operating Temperature 85 °C
Max Supply Voltage 40 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Nominal Gain Bandwidth Product 1.7 MHz
Nominal Supply Current 1.2 mA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 16
Operating Supply Current 1.05 mA
Operating Supply Voltage 20 V
Output Current per Channel 40 mA
Packaging Rail/Tube
Power Dissipation 1.025 W
Radiation Hardening No
RoHS Compliant
Slew Rate 0.5 V/µs
Voltage Gain 123.52 dB
Width 7.52 mm
Win Source Part Number 1099654-TLE2024ACDWG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2024ACDWG4 CAD Model

Description

The TLE2024ACDWG4 is a high-performance, precision operational amplifier (op-amp) designed and manufactured by the renowned electronics company, Texas Instruments. This op-amp is part of the TLE series, which is known for its robust design and reliable performance in a wide range of applications. The TLE2024ACDWG4 is particularly suited for applications requiring multiple op-amp units as it features a quad configuration, offering four independent, high-gain, internally frequency-compensated operational amplifiers in a single package.

With its JFET input stage, the TLE2024ACDWG4 ensures low input bias and offset currents, making it ideal for high-impedance sensor amplification and precise data acquisition. The device operates over a wide supply voltage range, from ±4.5V to ±18V, providing designers with flexibility in various power supply scenarios. Moreover, the TLE2024ACDWG4 boasts a high slew rate and low input noise, which are critical parameters for fast and accurate signal processing.

The TLE2024ACDWG4 is encapsulated in a ceramic flat package (CDIP), which provides excellent thermal performance and reliability. This packaging is suitable for high-end industrial and military applications where environmental conditions can be challenging. Additionally, the device features a wide operating temperature range, ensuring consistent performance in extreme conditions.

Key features of the TLE2024ACDWG4 include:

  • Quad operational amplifier configuration
  • JFET input stage for high input impedance
  • Low input bias and offset currents
  • Wide supply voltage range: ±4.5V to ±18V
  • High slew rate for fast response
  • Low input noise for precision signal processing
  • Durable CDIP packaging for harsh environments
  • Wide operating temperature range

Whether it's for audio processing, active filters, or analog-to-digital conversion, the TLE2024ACDWG4 is a reliable choice for engineers and designers seeking a high-quality quad operational amplifier. Texas Instruments' commitment to excellence ensures that this product delivers the performance and durability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess