EN
  • EN
  • DE

TLE2022IPE4 .

Part No TLE2022IPE4 .
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Precision Low-Power Single Supply Operational Amplifier 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 1.2 MHz
Mounting SMD (SMT)
Case / Package PDIP
Common Mode Rejection Ratio 85 dB
Gain Bandwidth Product 1.7 MHz
Height 5.08 mm
Input Bias Current 70 nA
Input Offset Voltage (Vos) 150 µV
Lead Free Yes
Length 9.81 mm
Max Dual Supply Voltage 20 V
Max I/O Voltage 600 µV
Maximum Operating Temperature 85 °C
Max Supply Voltage 40 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Nominal Gain Bandwidth Product 1.7 MHz
Nominal Supply Current 700 µA
Number of Amplifiers 2
Number of Channels 2
Number of Circuits 2
Number of Pins 8
Operating Supply Current 550 µA
Operating Supply Voltage 20 V
Output Current per Channel 30 mA
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Slew Rate 0.5 V/µs
Thickness 3.9 mm
Voltage Gain 123.52 dB
Width 6.35 mm
Win Source Part Number 1026028-TLE2022IPE4 .
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2022IPE4 . CAD Model

Description

The TLE2022IPE4 is a high-precision operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This operational amplifier (op-amp) is part of the TLE202x series, which is renowned for its low-noise performance and high input impedance, making it an ideal choice for a wide range of applications, including instrumentation, sensor amplification, and process control systems.

Key Features

  • Low Offset Voltage: The TLE2022IPE4 boasts a low input offset voltage, which enhances the accuracy of signal amplification and ensures high integrity of the output signal.
  • High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on input sources, preserving signal quality across various conditions.
  • Low Noise: The device exhibits low noise characteristics, which is critical for applications requiring clean and precise signal amplification.
  • Wide Supply Range: It is designed to operate over a wide range of supply voltages, accommodating various power supply configurations and ensuring flexibility in system design.
  • Robust Build: The TLE2022IPE4 is encapsulated in a durable package that provides reliable performance even under harsh environmental conditions.

Applications

The TLE2022IPE4 is well-suited for applications that demand high accuracy and stability. Its performance characteristics make it particularly useful for:

  • Medical instrumentation
  • Industrial process control
  • Precision analog-to-digital conversion
  • Active filtering
  • Data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TLE2022IPE4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications. Customers can rely on the TLE2022IPE4 for consistent performance and long-term reliability.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for further assistance with the TLE2022IPE4 operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess