EN
  • EN
  • DE

TLC7705QDRG4

Part No TLC7705QDRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Micropower Supply Voltage Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269216-TLC7705QDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7705QDRG4 CAD Model

Description

Introducing the Texas Instruments TLC7705QDRG4

The TLC7705QDRG4 from Texas Instruments is a quintessential component for designers focusing on reliability and precision in their power supply circuitry. This micro-power supply voltage supervisor provides an essential function by monitoring the supply voltage of microprocessors (μP) or digital systems. It ensures that the system operates reliably and prevents malfunctions that may arise due to inadequate power supply levels.

This innovative device offers a variety of features that make it an ideal solution for a wide range of applications, including battery-powered equipment, computers, controllers, and intelligent instruments. The TLC7705QDRG4 is designed to maintain system integrity through its reset function. When the supply voltage drops below a predefined threshold, the reset output is triggered, effectively resetting the system to prevent erroneous operation.

Key Features of the TLC7705QDRG4

  • Programmable Reset Delay Time: The device includes an external capacitor that allows users to set a delay time tailored to their specific needs, ensuring that the system has adequate time to stabilize before normal operation resumes.
  • Low Supply Current: With a typical supply current of only 9 μA, the TLC7705QDRG4 is an energy-efficient solution, suitable for portable and battery-operated devices where power conservation is critical.
  • High Precision: It features a precision voltage sensor, which is critical for maintaining system reliability and performance.
  • Wide Operating Temperature Range: The device is functional over a broad temperature range from -40°C to 85°C, making it suitable for use in harsh environments and industrial applications.
  • Multiple Reset Threshold Options: Texas Instruments offers versions with different threshold voltages to match specific system requirements, providing versatility for various design needs.

The TLC7705QDRG4 comes in a small-outline package, which is ideal for space-constrained applications. Its surface-mount form factor makes it suitable for modern, compact PCB layouts.

With its combination of low power consumption, high accuracy, and flexibility, the TLC7705QDRG4 from Texas Instruments stands as a robust solution for supply voltage supervision in critical systems where performance and reliability cannot be compromised.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess