EN
  • EN
  • DE

TLC7705MJGB

Part No TLC7705MJGB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
Lead Free Contains Lead
Length 9.6 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.05 W
Max Reset Threshold Voltage 4.63 V
Max Supply Current 16 µA
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Reset Threshold Voltage 4.47 V
Min Supply Voltage 2 V
Number of Pins 8
Power Dissipation 1.05 W
Quiescent Current 9 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.57 mm
Watchdog Timer No
Width 6.67 mm
Win Source Part Number 983141-TLC7705MJGB
Categories PMIC - Supervisors
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC7705MJGB CAD Model

Description

The TLC7705MJGB from Texas Instruments is a highly reliable voltage supervisor integrated circuit designed to monitor supply voltage levels and system voltages in microprocessor-based systems. This IC ensures that the system operates within specified voltage thresholds, providing a reset signal to the microprocessor upon detection of an out-of-tolerance condition, thus enhancing system stability and safety.

Key Features

  • Supply Voltage Range: The TLC7705MJGB operates over a wide supply voltage range, making it suitable for a variety of applications.
  • Programmable Reset Delay: It includes an external delay feature allowing users to program the reset signal delay time according to specific system requirements.
  • Low Power Consumption: This IC boasts a low quiescent current, which is ideal for power-sensitive applications.
  • High Accuracy: It offers high voltage threshold accuracy, ensuring precise monitoring and control of system voltages.
  • Temperature Range: The device is designed to operate over a broad temperature range, suitable for industrial applications.

Applications

The TLC7705MJGB is versatile and can be used in a variety of applications where voltage supervision is critical. Some common applications include:

  • Microprocessor or microcontroller systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial control systems
  • Automotive systems

Package and Quality

The IC is available in a robust package suitable for commercial and industrial environments. Texas Instruments ensures that the TLC7705MJGB meets stringent quality standards for reliable and consistent performance.

Conclusion

With its flexible supply voltage range, programmable delay, low power consumption, and high accuracy, the TLC7705MJGB from Texas Instruments is an excellent choice for designers looking to incorporate a reliable voltage supervisor into their systems. Its wide operating temperature range and robust package make it suitable for a diverse array of applications, ensuring that systems remain operational and protected against voltage irregularities.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4416 $52.3248
7+ $14.3111 $100.1777
11+ $13.8639 $152.5029
15+ $13.4167 $201.2505
20+ $12.9694 $259.3880
26+ $11.6278 $302.3228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess