EN
  • EN
  • DE

TLC7528CDWRG4

Part No TLC7528CDWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DUAL 8-BIT MLTPLY DAC 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V
Digital Supply Voltage 5 V to 15 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SOIC
Win Source Part Number 054997-TLC7528CDWRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLC7528CDWRG4 CAD Model

Description

The TLC7528CDWRG4 is a high-performance, dual 8-bit digital-to-analog converter (DAC) from Texas Instruments designed to meet the demanding needs of industrial, communication, and consumer electronics applications. This precision DAC features two independent DAC channels on a single monolithic chip, providing a compact and efficient solution for systems requiring multiple DACs.

Key Features

  • Resolution: Each DAC channel offers an 8-bit resolution, enabling precise analog output control.
  • Update Rate: The device boasts a fast data input rate, ensuring timely updates for dynamic signal generation.
  • Interface: Simple parallel interface for ease of connection to microcontrollers and digital systems.
  • Reference Voltage: Flexible reference voltage inputs allow for a wide range of output voltage scaling, accommodating various application needs.
  • Package: Housed in a 20-pin SOIC package, the TLC7528CDWRG4 is designed for space-saving and easy PCB layout.

Applications

The versatility of the TLC7528CDWRG4 makes it suitable for a wide array of applications, including:

  • Digital gain and offset adjustment
  • Motor control and process control systems
  • Waveform generation
  • Audio applications
  • Data acquisition systems

Performance and Quality

With Texas Instruments' commitment to quality, the TLC7528CDWRG4 ensures reliable performance across various temperature ranges, making it suitable for industrial environments. The device's low power consumption and high integration level make it an ideal choice for portable and power-sensitive applications.

Easy Integration

Engineers will appreciate the ease of integrating the TLC7528CDWRG4 into their designs, thanks to its industry-standard pinout and the availability of comprehensive technical documentation and support from Texas Instruments. This DAC is a robust solution for those seeking to incorporate high-quality analog outputs into their digital systems.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9982 $51.9532
54+ $1.8718 $101.0772
83+ $1.8085 $150.1055
119+ $1.6821 $200.1699
155+ $1.6188 $250.9140
193+ $1.5556 $300.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,080 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess