EN
  • EN
  • DE

AD7525BD

Part No AD7525BD
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 3 1/2 Digit BCD Monolithic CMOS Digitally Controlled Potentiometer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137334-AD7525BD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7525BD CAD Model

Description

Introducing the AD7525BD Digital-to-Analog Converter from Analog Devices Inc.

The AD7525BD is a precision 8-bit digital-to-analog converter (DAC) engineered by the renowned Analog Devices Inc., a company known for its cutting-edge technology in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular DAC is designed to meet the rigorous demands of complex industrial, commercial, and communications systems where high reliability and accuracy are paramount.

At the heart of the AD7525BD lies a robust and innovative architecture that ensures stable performance over various conditions. The device features a versatile CMOS structure, which enables it to interface directly with 8-bit microprocessors without the need for additional level shifting. This makes it an ideal choice for designers looking to streamline their systems and reduce component count.

The converter operates on a single +5V power supply, making it energy-efficient and suitable for portable applications. Its power consumption is minimal, further enhancing its appeal for battery-operated devices. The AD7525BD also boasts a fast settling time, ensuring quick and accurate data conversion that is essential for real-time applications.

One of the key benefits of the AD7525BD is its high level of integration. It incorporates a resistor-string DAC, output amplifier, and high-speed data latch in a single package, simplifying design and reducing the footprint on printed circuit boards (PCBs). This integration not only saves space but also reduces the risk of performance variations due to external components.

For applications where precision is critical, the AD7525BD delivers excellent linearity and low output noise. This makes it suitable for applications such as process control systems, digital signal processing, and computer graphics where the integrity of the analog output is crucial.

The device is offered in a compact DIP (Dual In-line Package), which is easy to handle and integrate into a wide range of systems. Its rugged construction ensures that it can withstand harsh industrial environments while maintaining consistent performance.

With its combination of high performance, ease of use, and reliability, the AD7525BD from Analog Devices Inc. stands out as a superior choice for designers seeking an 8-bit DAC solution that can deliver precision and stability in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess