EN
  • EN
  • DE

TLC7524CDR

Part No TLC7524CDR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MULTIPLYING 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5V, 14.5 V to 15.5 V
Digital Supply Voltage 5V, 14.5 V to 15.5 V
INL/DNL (LSB) ±0.5 (Max), ±2.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 141544-TLC7524CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLC7524
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC7524CDR CAD Model

Description

The TLC7524CDR from Texas Instruments is a highly versatile 8-bit digital-to-analog converter (DAC) that provides a balance of performance and cost-effectiveness. This integrated circuit (IC) is designed to meet the demands of a wide array of applications, from industrial control systems to digital signal processing. The TLC7524CDR is a member of the TLC7524 series, which is renowned for its easy interfacing to most microprocessors.

Key Features

  • Resolution: The DAC offers an 8-bit resolution, providing 256 discrete analog output levels for precise digital control over the output signal.
  • Update Rate: With a fast settling time, the TLC7524CDR can achieve an update rate of up to 1.1 MHz, making it suitable for high-speed applications.
  • Supply Voltage: It operates on a wide supply voltage range from 4.5V to 15.5V, accommodating various system power requirements.
  • Low Power Consumption: The device is designed for low power operation, which is crucial for battery-powered and power-sensitive applications.
  • Flexible Reference Inputs: The DAC features versatile reference input capabilities, allowing for both unipolar and bipolar voltage outputs.
  • Package: The TLC7524CDR comes in a small-outline package, specifically an 8-pin SOIC (Small Outline Integrated Circuit), which is suitable for space-constrained applications.

Applications

The TLC7524CDR is ideal for various applications due to its flexibility and performance. It is commonly used in:

  • Process control and industrial automation
  • Data acquisition systems
  • Digital signal processing
  • Motor control
  • Instrumentation

With its combination of speed, precision, and ease of use, the TLC7524CDR from Texas Instruments is a reliable choice for designers looking to implement digital-to-analog conversion in their systems. Its robust feature set ensures that it can be integrated into a variety of applications without compromising on performance or cost.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1040 $52.7680
40+ $2.5468 $101.8720
61+ $2.4673 $150.5053
84+ $2.3877 $200.5668
109+ $2.3081 $251.5829
145+ $2.0693 $300.0485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,390 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess