EN
  • EN
  • DE

TLC7226CDWRG4

Part No TLC7226CDWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD V-OUT 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 20μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 11.4 V to 16.5 V, -5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SOIC
Win Source Part Number 111931-TLC7226CDWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC7226CDWRG4 CAD Model

Description

Overview of TLC7226CDWRG4

The TLC7226CDWRG4 is a high-performance, precision digital-to-analog converter (DAC) product from Texas Instruments, designed to meet the demanding requirements of sophisticated electronic systems. This integrated circuit offers a unique combination of features and performance that make it suitable for a wide range of applications, including industrial control systems, digital signal processing, and automated test equipment.

Key Features

  • Resolution: The TLC7226CDWRG4 boasts an 8-bit resolution, providing a fine level of control for applications requiring precise analog output.
  • Quad DAC Configuration: This device includes four DACs in a single package, allowing for compact and efficient design in multi-channel applications.
  • Interface: It features a simple and straightforward digital interface that is compatible with most microprocessors and digital systems, ensuring easy integration into existing designs.
  • Supply Voltage: The DAC operates on a wide supply voltage range, accommodating various system power requirements.
  • Package: The TLC7226CDWRG4 is available in a surface-mount package, which is ideal for space-constrained applications and supports modern manufacturing processes.

Performance Characteristics

The TLC7226CDWRG4 is designed for high-speed operation, with a fast settling time that enables rapid updates of the analog output. This speed is essential for applications that require real-time or high-frequency signal generation. Additionally, the device offers low power consumption, making it suitable for portable or power-sensitive applications.

Applications

With its versatility and performance, the TLC7226CDWRG4 is well-suited for a variety of applications. In industrial control systems, it can be used for precise control of actuators or for generating analog control signals. In digital signal processing tasks, it provides a reliable way to convert digital signals into analog form for further processing or output. Furthermore, in automated test equipment, the DAC can serve as a part of the signal generation hardware, providing test signals with the required accuracy and speed.

Conclusion

The TLC7226CDWRG4 from Texas Instruments represents a reliable and efficient solution for designers looking to incorporate high-quality digital-to-analog conversion into their systems. Its combination of speed, precision, and multi-channel capability, all packed into a compact form factor, make it an excellent choice for a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2760 $50.9320
17+ $5.9701 $101.4917
26+ $5.7835 $150.3710
36+ $5.5970 $201.4920
47+ $5.4104 $254.2888
62+ $4.8507 $300.7434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess