EN
  • EN
  • DE

TLC5970RHPT

Part No TLC5970RHPT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 150MA 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 10V
Maximum Supply Voltage 36V
Output Voltage 17V
Channel Output Current 150mA
Frequency 20MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-VQFN-EP (6x6)
Win Source Part Number 054992-TLC5970RHPT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Test & Measurement, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLC5970RHPT CAD Model

Description

Texas Instruments TLC5970RHPT LED Driver IC

The TLC5970RHPT is a highly flexible LED driver integrated circuit from Texas Instruments, designed to manage complex lighting solutions and provide precise control over light intensity and color mixing in LED applications. This product is particularly suitable for programmable lighting and display systems where high-resolution PWM (Pulse Width Modulation) control is required.

Key Features:

  • High-Precision: The TLC5970RHPT offers 12 channels of constant-current sink drivers, each with 65536 (16-bit) grayscale PWM control, enabling fine-tuned brightness adjustments and smooth color transitions.
  • Color Mixing: With its color mixing capabilities, this IC is ideal for applications requiring dynamic color control such as RGB LED displays, architectural lighting, and mood lighting.
  • Integrated Features: It includes an on-chip oscillator for grayscale PWM generation, error detection, and a pre-charge FET for ghosting prevention, ensuring high-quality and reliable performance.
  • Flexible Control: The device can be controlled via a simple serial interface, allowing for easy integration into existing systems and daisy-chaining of multiple devices for expanded control over large LED arrays.
  • Thermal Protection: The TLC5970RHPT is equipped with thermal shutdown protection, which helps to safeguard the IC and connected LEDs from overheating, thus prolonging their lifespan.

Applications:

The versatility of the TLC5970RHPT makes it an excellent choice for a wide range of applications, including:

  • Video displays
  • Channel letter lighting
  • Outdoor and indoor LED signage
  • Commercial and residential architectural lighting
  • Entertainment and stage lighting

Technical Specifications:

  • Supply Voltage: 3.0 V to 5.5 V
  • Output Current: 80 mA per channel (adjustable)
  • Package: 28-pin QFN (RHP)
  • Operating Temperature Range: -40°C to 85°C

With its robust feature set and high performance, the Texas Instruments TLC5970RHPT LED driver IC is a powerful solution for developers and manufacturers looking to create advanced, customizable LED lighting systems.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess