EN
  • EN
  • DE

SB02W03C-TA

Part No SB02W03C-TA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188538-SB02W03C-TA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SB02W03C-TA CAD Model

Description

Product Overview: SB02W03C-TA from ON Semiconductor

The SB02W03C-TA is a state-of-the-art semiconductor device from ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the rigorous demands of modern electronic applications, offering both high performance and reliability.

Key Features

  • High Efficiency: The SB02W03C-TA is engineered for optimal energy use, which is crucial for battery-powered devices and energy-sensitive applications.
  • Durability: Constructed with robust materials, this product ensures long-term reliability and a prolonged lifespan, even under challenging conditions.
  • Compact Size: Its small footprint makes it ideal for integration into space-constrained designs, allowing for more compact and sleek end products.
  • Thermal Performance: Excellent thermal management characteristics help maintain operational stability and prevent overheating.

Applications

The versatility of the SB02W03C-TA allows it to be used across a wide range of applications. It is particularly well-suited for use in power management circuits, portable devices, and any application where efficiency and space-saving are paramount. Its reliable performance also makes it a preferred choice for industrial and automotive sectors where consistent operation is critical.

Quality and Support

ON Semiconductor is committed to the highest quality standards, and the SB02W03C-TA is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements expected by customers. Additionally, ON Semiconductor provides comprehensive technical support to assist with product integration, ensuring a smooth design-in process for engineers and product developers.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the SB02W03C-TA is produced with eco-friendly materials and processes. The company's commitment to sustainability ensures that this product not only meets current environmental regulations but also anticipates future standards.

You May Also Be Interested in

STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess