EN
  • EN
  • DE
  • IT

TLC5941PWPRG4

Part No TLC5941PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL LED DRIVER WITH DOT CORRECTION AND GRAYSCALE PWM CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 80mA
Applications Backlight, Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1269153-TLC5941PWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5941PWPR
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Malaysia ,Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5941PWPRG4 CAD Model

Description

Texas Instruments TLC5941PWPRG4 LED Driver IC

The TLC5941PWPRG4 is a highly versatile and sophisticated LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically tailored for controlling and driving multiple LEDs with high precision and efficiency, making it an ideal choice for a wide array of lighting applications, including architectural lighting, display backlighting, automotive lighting, and general-purpose LED illumination.

At the heart of the TLC5941PWPRG4's functionality is its 16-channel constant-current sink driver. Each channel is capable of delivering a programmable constant current to the connected LED, ensuring uniform brightness and color consistency across the array. The current value can be adjusted through an external resistor, providing designers with the flexibility to use the IC with various LED types and configurations.

The TLC5941PWPRG4 also boasts an impressive array of features designed to enhance performance and ease of use. It includes a grayscale PWM (pulse-width modulation) control, which allows for precise brightness control over the LEDs. With a 12-bit (4096 steps) grayscale resolution, this IC ensures smooth and flicker-free dimming capabilities that are essential for high-quality lighting solutions.

Furthermore, the IC is equipped with a dot correction feature, which compensates for variations in LED brightness and color due to manufacturing differences or aging. This feature ensures that the lighting output remains consistent over time, maintaining the desired aesthetic effect.

For ease of integration into complex systems, the TLC5941PWPRG4 supports a serial data interface with a high-speed data transfer rate. This allows multiple ICs to be daisy-chained, enabling the control of extensive LED arrays without the need for complex wiring or additional microcontroller pins.

The TLC5941PWPRG4 is available in a HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance, ensuring reliable operation even under high-current conditions. This package is designed for space-constrained applications where efficient heat dissipation is critical.

In summary, the TLC5941PWPRG4 from Texas Instruments is a feature-rich, reliable, and easy-to-use LED driver IC that meets the needs of advanced lighting systems requiring precise control and high-quality light output.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess