EN
  • EN
  • DE

TLC5940RHBRG4

Part No TLC5940RHBRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 120MA 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 120mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1108417-TLC5940RHBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5940RHBRG4 CAD Model

Description

Introducing the TLC5940RHBRG4 from Texas Instruments

The TLC5940RHBRG4 is a highly versatile, 16-channel LED driver integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This remarkable product is designed to cater to the needs of complex LED lighting applications, offering both grayscale and dot correction capabilities to ensure precise control and high-quality output for a wide variety of lighting solutions.

Key Features

  • 16-Channel Output: Each channel can be individually controlled with 4096 pulse-width modulation (PWM) grayscale steps, providing exceptional control over the brightness levels of the connected LEDs.
  • Dot Correction: The TLC5940RHBRG4 incorporates a 6-bit (64 steps) dot correction feature to compensate for variations in LED brightness and color, ensuring uniform output across all channels.
  • Flexible Communication: The device supports serial interface data transfer with a wide range of microcontrollers, making it easy to integrate into existing systems.
  • Error Detection: An error detection system is included, which monitors LED open-circuit and short-circuit conditions, providing feedback for system reliability and safety.
  • Thermal Shutdown: With built-in thermal shutdown protection, the TLC5940RHBRG4 ensures that the device and your LEDs are protected from overheating, enhancing the longevity of your application.

Applications

The TLC5940RHBRG4 is an ideal choice for a variety of LED driving applications, including:

  • RGB LED displays
  • Monochromatic LED displays
  • LED signboards
  • Architectural lighting
  • General-purpose LED lighting

With its robust feature set and reliability, the TLC5940RHBRG4 from Texas Instruments stands out as an excellent solution for designers looking to create sophisticated and dynamic lighting systems. Whether you're working on professional lighting installations or innovative consumer products, this LED driver will help you achieve the perfect balance of functionality and aesthetics.

Explore the possibilities with the TLC5940RHBRG4 and take your LED projects to the next level with unmatched control and quality.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess