EN
  • EN
  • DE

TLC5940NTG4

Part No TLC5940NTG4
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER LINEAR 120MA 28DIP / LED Driver 16 Segment 60000uA Supply Current 28-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 120mA
Frequency 30MHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-PDIP
Win Source Part Number 796928-TLC5940NTG4
Popularity Medium
Supply and Demand Status Balance
Family Name TLC5940
Introduction Date December 16, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLC5940NTG4 CAD Model

Description

Product Overview: TLC5940NTG4 by Texas Instruments

The TLC5940NTG4 is a highly versatile LED driver integrated circuit manufactured by Texas Instruments, designed to cater to the needs of complex lighting solutions and LED displays. This sophisticated IC is capable of controlling 16 channels of LED outputs with high precision and offers a wide array of features that make it an ideal choice for advanced lighting systems and professional applications.

The TLC5940NTG4 is equipped with 12-bit (4096 steps) grayscale PWM control per channel, allowing for smooth and fine-grained brightness control. This feature is particularly important for applications requiring precise light intensity adjustments and color mixing. Additionally, the device supports dot correction to compensate for variations in LED brightness and color, ensuring uniformity across the display or lighting setup.

This driver IC also boasts a flexible communication interface that can be easily interfaced with microcontrollers or processors. It uses a serial interface for data transfer, which includes both grayscale data and dot correction values. The TLC5940NTG4's serial interface can be daisy-chained, enabling the control of multiple devices with a reduced number of I/O pins, which simplifies the design of large-scale LED arrays.

Thermal protection is another key feature of the TLC5940NTG4, as it includes an integrated thermal shutdown function that prevents the device from overheating, thus ensuring the longevity and reliability of both the IC and the LEDs it controls. The device operates on a supply voltage range of 3.0 V to 5.5 V, making it compatible with a variety of power sources and logic levels.

The TLC5940NTG4 comes in a PowerPAD package, which is designed to enhance thermal performance and minimize the footprint on the PCB. This makes it a suitable choice for space-constrained applications. Its robust design and comprehensive feature set make the TLC5940NTG4 an excellent solution for driving LEDs in automotive lighting, full-color displays, backlighting, and general-purpose LED illumination applications.

For designers and engineers looking to create sophisticated LED systems with high-density channel count, the TLC5940NTG4 by Texas Instruments provides a reliable and efficient solution that simplifies the management of complex lighting tasks.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess