EN
  • EN
  • DE

TLC5929PWPR

Part No TLC5929PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 50MA 24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 10V
Channel Output Current 50mA
Frequency 20MHz
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 1108409-TLC5929PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5929PWPR CAD Model

Description

Texas Instruments TLC5929PWPR LED Driver IC

The TLC5929PWPR from Texas Instruments is a highly efficient, 16-channel constant-current sink LED driver designed to cater to a broad spectrum of lighting and display applications. This integrated circuit is engineered to provide uniform and precise current to LEDs, which is crucial for maintaining consistent brightness and color accuracy across an array of LEDs.

With its wide voltage range of 3.0V to 5.5V, the TLC5929PWPR is versatile enough to be used in various applications, from small portable devices to larger, mains-powered lighting systems. Its 16 individually controllable channels allow for intricate designs and patterns, making it an ideal choice for LED-based signage, gaming machines, and other decorative or functional lighting projects.

One of the standout features of the TLC5929PWPR is its integrated grayscale (GS) PWM brightness control. This feature offers designers the flexibility to adjust the brightness of each LED channel independently, thus enabling dynamic lighting effects and power savings by reducing the current to LEDs that do not need to be at full brightness.

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor with the designation 'PWPR', which is compact and suitable for space-constrained applications. This package ensures that the device can be easily integrated into a wide variety of designs without taking up excessive space on the PCB.

For ease of use, the TLC5929PWPR includes a serial interface for data input and a clock to synchronize the communication between the microcontroller and the LED driver. This serial interface helps to minimize the number of GPIO pins required from the controlling microcontroller, simplifying the design and reducing the overall system cost.

Furthermore, Texas Instruments has equipped the TLC5929PWPR with built-in error detection features such as LED open detection, which helps to identify and address any potential issues in the LED array quickly. This proactive approach to error detection ensures high reliability and a longer lifespan for the end product.

In summary, the TLC5929PWPR LED driver from Texas Instruments is a high-performance, feature-rich solution that offers designers the flexibility, efficiency, and reliability needed to create advanced LED lighting systems.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3385 $53.5400
95+ $1.0982 $104.3290
145+ $1.0639 $154.2655
195+ $1.0296 $200.7720
255+ $0.9953 $253.8015
340+ $0.8923 $303.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess