EN
  • EN
  • DE

TLC59291RGET

Part No TLC59291RGET
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER 16CH VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 10V
Channel Output Current 50mA
Frequency 33MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1108408-TLC59291RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC59291RGET CAD Model

Description

Introducing the TLC59291RGET from Texas Instruments

The TLC59291RGET is a state-of-the-art LED driver integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced chip is designed to simplify the process of driving LEDs in a wide array of lighting applications. From professional-grade lighting systems to consumer electronics, the TLC59291RGET offers a versatile and efficient solution for controlling multiple LEDs with precision and ease.

Key Features

  • 16-Channel LED Driver: The TLC59291RGET can drive up to 16 LEDs individually, making it perfect for managing complex lighting arrays and patterns.
  • Constant-Current Sink Output: Each channel provides a constant-current sink output, ensuring uniform brightness across all connected LEDs and improving the overall quality of illumination.
  • Adjustable Output Current: Users can adjust the output current from 5 mA to 120 mA per channel, offering flexibility to accommodate various LED types and brightness requirements.
  • Grayscale Control: It features 12-bit (4096 steps) grayscale PWM control, allowing for fine-tuned adjustments in the brightness and color mixing for sophisticated lighting effects.
  • Error Detection: The device includes an error detection feature that monitors LED open-circuit and short-circuit conditions, enhancing the reliability and safety of your lighting system.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the TLC59291RGET safeguards itself and your LEDs from potential overheating.

Applications

The TLC59291RGET is ideally suited for a variety of applications, including:

  • LED video displays
  • Signage and marquee lighting
  • Decorative and architectural lighting
  • Automotive lighting systems
  • General-purpose LED backlighting

Quality and Reliability

As with all Texas Instruments products, the TLC59291RGET is manufactured to the highest standards of quality and reliability. It is available in a VQFN (RGE) 24-pin package, offering a compact solution for space-constrained applications. With the TLC59291RGET, designers and engineers can expect consistent performance and longevity for their LED lighting solutions.

Whether you are developing a new lighting project or upgrading an existing system, the TLC59291RGET from Texas Instruments provides the control, flexibility, and reliability needed to create exceptional visual experiences with LEDs.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6416 $57.4560
75+ $1.3470 $101.0250
115+ $1.3049 $150.0635
160+ $1.2628 $202.0480
205+ $1.2207 $250.2435
275+ $1.0944 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 505 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess