EN
  • EN
  • DE

TLC59291RGER

Part No TLC59291RGER
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 8/16-Channel, Constant Current LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 10V
Output Current per Channel 50mA
Frequency 33MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1269142-TLC59291RGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC59291
Introduction Date September 23, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC59291RGER CAD Model

Description

The TLC59291RGER from Texas Instruments is a highly efficient, precision LED driver designed to manage and drive LED arrays. This sophisticated integrated circuit (IC) is engineered to provide consistent and reliable performance for a wide range of lighting applications, including industrial, automotive, and consumer electronics.

Key Features

  • Output Channel Configuration: The device features a 16-channel constant-current sink output, making it ideal for driving multiple LEDs with precision and ease.
  • Programmable Current: Users can set the output current from 5 mA to 120 mA per channel, which allows for fine-tuning of the LED brightness to meet specific application requirements.
  • Grayscale Control: It supports 12-bit (4096 steps) grayscale PWM control, enabling smooth and deep dimming capabilities for each channel.
  • Thermal Protection: The TLC59291RGER includes an auto-thermal shutdown feature, safeguarding the device and connected LEDs from potential overheating.
  • Power Supply Range: It operates on a supply voltage range from 3.0V to 5.5V, providing flexibility in various system designs.
  • Error Detection: The device has an open-load, short-load, and thermal error detection system, which ensures safe and reliable operation.
  • Package: Housed in a compact QFN-24 package, the TLC59291RGER is suitable for space-constrained applications.

Applications

The TLC59291RGER is versatile and can be utilized in a multitude of applications, including:

  • LED video displays
  • Message boards
  • Decorative lighting
  • Channel letters
  • Instrument panel lighting
  • General purpose LED illumination

Summary

In summary, the Texas Instruments TLC59291RGER is a robust and flexible LED driver that offers high precision and efficiency for controlling LED arrays. With its extensive feature set and error detection capabilities, it is an excellent choice for designers looking to create sophisticated lighting solutions with high reliability and performance.

You May Also Be Interested in

dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4808 $51.8280
85+ $1.2150 $103.2750
130+ $1.1770 $153.0100
180+ $1.1391 $205.0380
230+ $1.1011 $253.2530
305+ $0.9872 $301.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess