EN
  • EN
  • DE

TLC5928RGER

Part No TLC5928RGER
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, Constant-Current LED Driver with LED Open Detection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 35mA
Frequency 35MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1269141-TLC5928RGER
Manufacturer Homepage www.ti.com
Family Name TLC5928
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5928RGER CAD Model

Description

Overview of Texas Instruments TLC5928RGER

The Texas Instruments TLC5928RGER is a highly versatile constant-current sink LED driver that offers an ideal solution for driving multiple LEDs with consistent brightness and improved power efficiency. Designed to cater to a wide array of applications such as LED displays, signage, and lighting systems, this driver integrates seamlessly into various designs to deliver reliable performance and ease of use.

Key Features

  • Channel Count: The TLC5928RGER comes equipped with 16 constant-current sink channels, providing ample outputs to manage multiple LEDs simultaneously.
  • Output Current: Each channel offers an adjustable output current from 5 mA to 120 mA, allowing for precise control over the brightness of connected LEDs.
  • Constant Current Accuracy: The device ensures excellent accuracy in current regulation, which translates to uniform brightness across all connected LEDs.
  • Thermal Shutdown: To protect the device and the LEDs, the TLC5928RGER includes a thermal shutdown feature that activates when the junction temperature exceeds a predefined limit.
  • Grayscale Control: It supports 4096-step grayscale PWM control, enabling sophisticated brightness adjustments and smooth dimming capabilities.
  • Power Supply: The driver operates over a wide supply voltage range from 3.0 V to 5.5 V, making it suitable for various power environments.
  • Interface: The TLC5928RGER employs a serial interface for data input, allowing for easy integration with microcontrollers and other digital systems.
  • Packaging: This device is available in a compact VQFN-24 package, which is ideal for space-constrained applications.

Applications

The TLC5928RGER's robust feature set makes it an excellent choice for a broad spectrum of applications. Its precision and efficiency are particularly beneficial in LED video displays, channel letter lighting, and decorative LED applications. Additionally, its ability to drive multiple LEDs with consistent current makes it suitable for automotive lighting, indicator lights, and professional lighting systems.

Conclusion

In summary, the Texas Instruments TLC5928RGER is a reliable and efficient solution for driving LEDs with precision and uniformity. Its integration of advanced features such as thermal shutdown protection and grayscale PWM control, combined with its ease of use, make it an attractive option for designers and engineers looking to enhance their LED-based projects.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5505 $51.0100
48+ $2.0927 $100.4496
74+ $2.0273 $150.0202
102+ $1.9619 $200.1138
132+ $1.8965 $250.3380
177+ $1.7004 $300.9708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess