EN
  • EN
  • DE

TLC59282EVM-118

Part No TLC59282EVM-118
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVAL MODULE FO RTLC59282-118 / TLC59282 Evaluation Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Output Current per Channel 40mA
Outputs and Type 16, Non-Isolated
Voltage - Input 3 V ~ 5.5 V
Supplied Contents Board(s)
Utilized IC / Part TLC59282
Win Source Part Number 796924-TLC59282EVM-118
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC59282EVM-118 CAD Model

Description

The TLC59282EVM-118 is a high-performance evaluation module (EVM) from Texas Instruments (TI) designed to demonstrate the capabilities of the TLC59282, a 16-channel, constant-current sink LED driver. This EVM provides designers with a flexible platform to test the TLC59282 LED driver in various configurations and applications, such as LED displays, signage, and lighting systems.

Key Features:

  • 16 individually controllable LED channels with a constant current sink capability.
  • Wide output current range from 5 mA to 120 mA per channel, allowing for a wide variety of LED types and brightness levels.
  • Support for supply voltages from 3.0 V to 5.5 V, making it suitable for both battery-powered and line-powered applications.
  • Integrated grayscale (GS) PWM dimming for each channel, providing precise brightness control and color mixing capabilities.
  • Serial interface for data input, enabling the cascading of multiple devices for extended LED control without requiring additional microcontroller pins.

Advantages:

The TLC59282EVM-118 is designed with the user in mind, offering several advantages that make it an ideal choice for rapid prototyping and testing:

  • Easy-to-use evaluation board with onboard connectors and test points for quick setup and measurement.
  • Comprehensive documentation and reference designs to speed up the development process.
  • Direct compatibility with TI's LaunchPad development kits for seamless integration into existing projects.

Applications:

The flexibility of the TLC59282EVM-118 makes it well-suited for a variety of applications, including but not limited to:

  • Architectural and decorative lighting.
  • Commercial and retail display lighting.
  • Automotive interior, dashboard, and button backlighting.
  • Professional stage and entertainment lighting.

With the TLC59282EVM-118, engineers and designers can quickly and efficiently validate the performance and functionality of the TLC59282 LED driver, accelerating the development of innovative lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess