EN
  • EN
  • DE

TLC5926IDWR

Part No TLC5926IDWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS | IC LED DRIVER LIN 120MA 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Linear
Topology Shift Register
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number TLC5926
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1269125-TLC5926IDWR
Manufacturer Homepage www.ti.com
Family Name TLC5926
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in LED Lighting, Automotive
Ultra Librarian 3D Model Ultra Librarian TLC5926IDWR CAD Model

Description

Overview of Texas Instruments TLC5926IDWR

The Texas Instruments TLC5926IDWR is a highly efficient, 16-channel constant-current sink LED driver designed to cater to a wide array of lighting applications. This integrated circuit is specifically engineered to enhance the performance and reliability of LED arrays commonly used in signage, automotive lighting, and industrial displays.

Key Features

  • Output Current Regulation: The TLC5926IDWR provides precise constant-current output, adjustable through external resistors, ensuring uniform brightness across all connected LEDs.
  • Wide Voltage Range: It operates on a supply voltage range from 3.0V to 5.5V, making it versatile for various applications.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device safeguards itself and the LED array from potential overheating.
  • Open LED Detection: The driver includes open LED detection functionality, which helps identify any open-circuit conditions in the LED array.
  • Efficient Power Usage: The TLC5926IDWR is designed for low power operation, minimizing energy consumption and heat generation.

Design and Integration

The TLC5926IDWR comes in a compact 24-pin SOIC package, making it easy to integrate into various PCB designs. Its pin configuration is optimized for straightforward PCB routing, which simplifies the design process and accelerates product development.

Applications

Thanks to its robustness and flexibility, the TLC5926IDWR is an excellent choice for driving LEDs in multiple applications, including but not limited to:

  • Automotive exterior and interior lighting
  • Commercial and residential lighting systems
  • LED display boards and signage
  • Industrial control indicators

Conclusion

In conclusion, the Texas Instruments TLC5926IDWR LED driver is a reliable and efficient solution for managing multiple LED channels with consistent current delivery. Its protective features and ease of use make it a go-to component for designers looking to create durable and high-performing LED-based systems.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9462 $50.0854
42+ $2.4174 $101.5308
65+ $2.3419 $152.2235
89+ $2.2663 $201.7007
115+ $2.1908 $251.9420
153+ $1.9642 $300.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess