EN
  • EN
  • DE

TLC5921DAPR

Part No TLC5921DAPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 80MA 32HTSSOP / LED Driver 50000uA Supply Current 32-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 80mA
Frequency 20MHz
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-HTSSOP
Win Source Part Number 032711-TLC5921DAPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLC5921
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC5921DAPR CAD Model

Description

Texas Instruments TLC5921DAPR LED Driver IC

The Texas Instruments TLC5921DAPR is a robust, high-performance 16-channel constant-current sink driver designed to deliver precision and efficiency for a wide range of LED lighting applications. This integrated circuit (IC) is specifically engineered to cater to the needs of both simple and complex LED displays, including full-color panels, message boards, and various types of lighting systems that require consistent and reliable LED intensity.

Key Features

  • Output Current Adjustability: Each of the 16 channels can drive up to 120 mA of current, with the capability to adjust the output current through external resistors. This feature provides flexibility in tuning the brightness levels to achieve the desired luminance for different LED configurations.
  • Constant-Current Accuracy: The TLC5921DAPR maintains a high level of current accuracy between channels and between ICs, ensuring uniform brightness across the display or lighting system and enhancing the overall visual quality.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the device ensures reliability and longevity by preventing overheating, which can be a common issue in high-intensity LED applications.
  • Flexible Interface: The IC supports a 30 MHz data transfer rate with a serial interface, allowing for seamless integration into a variety of system designs without compromising on speed or performance.

Applications

The versatility of the TLC5921DAPR makes it suitable for a range of applications, including:

  • LED video displays
  • Signage and marquee displays
  • Automotive lighting
  • General-purpose LED lighting

Package and Quality

The TLC5921DAPR is offered in a PowerPAD-38 package, which not only simplifies the PCB design process but also enhances thermal performance. Texas Instruments' commitment to quality ensures that each IC meets stringent industry standards for performance and reliability, making the TLC5921DAPR a trusted choice for professional and consumer LED applications alike.

With its combination of precision, efficiency, and durability, the Texas Instruments TLC5921DAPR stands out as an ideal solution for driving multiple LEDs with consistent brightness and remarkable stability.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7383 $52.3362
33+ $3.0673 $101.2209
51+ $2.9715 $151.5465
70+ $2.8756 $201.2920
90+ $2.7798 $250.1820
121+ $2.4922 $301.5562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,112 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess