EN
  • EN
  • DE

SM320F28335PTPS

Part No SM320F28335PTPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 176HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features C28x series Microcontroller IC 32-Bit 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
Manufacturer Texas Instruments
Series C2000™ C28x Delfino™
Package Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
Supply Voltage 1.805V ~ 1.995V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -55°C ~ 150°C (TA)
Mounting Surface Mount
Package 176-LQFP Exposed Pad
Case / Package 176-HLQFP (24x24)
Family Name SM320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Other Part Number 296-39170-5, SM320F28335PTPS-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895442-SM320F28335PTPS
Ultra Librarian 3D Model Ultra Librarian SM320F28335PTPS CAD Model

Description

Product Overview: SM320F28335PTPS - Texas Instruments

The SM320F28335PTPS is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the demanding requirements of industrial applications. This device is part of the TMS320F2833x series, which is renowned for its advanced capabilities in processing algorithms that require high-speed and precise digital signal processing.

Key Features:

  • High-Performance Processing: With a core frequency of up to 150 MHz, the SM320F28335PTPS is capable of delivering up to 300 million floating-point operations per second (MFLOPS), making it suitable for complex and math-intensive applications.
  • Memory Configuration: It comes equipped with 512 KB of flash memory and 68 KB of RAM, providing ample space for code storage and efficient data management.
  • Enhanced Control Peripherals: This DSP includes a rich set of peripherals such as PWM outputs, capture inputs, QEP circuits, and high-resolution ADCs, which are essential for motor control, power conversion, and sensor interfacing.
  • Robust Connectivity: With multiple serial communication interfaces including I2C, SPI, CAN, and UART, the SM320F28335PTPS offers versatile connectivity options for a wide range of industrial applications.
  • Advanced Interrupt Handling: The DSP features an advanced interrupt controller that enables fast and deterministic response to real-time events, a critical aspect in time-sensitive control applications.

Applications:

The SM320F28335PTPS is ideal for a variety of industrial applications, such as:

  • Motor Control: Precision control of AC induction, Brushless DC, Permanent Magnet Synchronous, and Stepper Motors.
  • Renewable Energy: Inverters and converters for solar and wind power generation systems.
  • Power Supplies: Digital Power Supply control systems for improved efficiency and performance.
  • Industrial Automation: Control systems for automated machinery and processes.

Quality and Reliability:

TI's commitment to quality ensures that the SM320F28335PTPS DSP is designed and manufactured to the highest standards, offering reliable performance in the most challenging environments. Its extended temperature range and robust packaging make it suitable for industrial-grade applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess