EN
  • EN
  • DE

TLC5917ID

Part No TLC5917ID
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 120MA 16SOIC / LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 20V
Current - Output / Channel 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TLC5917
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTLC5917ID,TLC5917IDG4,TLC5917ID-ND,296-34371-5,TLC5917IDG4-ND,2156-TLC5917ID
Standard Package 40
Win Source Part Number 1152258-TLC5917ID
Ultra Librarian 3D Model Ultra Librarian TLC5917ID CAD Model

Description

Texas Instruments TLC5917ID Constant-Current LED Sink Driver

The Texas Instruments TLC5917ID is a highly efficient, constant-current output sink driver specifically designed for LED display applications. This integrated circuit is engineered to provide uniform and constant current for illuminating LEDs, ensuring consistent brightness and extending the lifespan of the display. The TLC5917ID is an ideal solution for driving multiple LEDs in panels, signage, and backlighting systems.

Key Features of the TLC5917ID

  • Constant-Current Sink Output: Each of the eight output channels can sink up to 120 mA, allowing for bright and consistent LED performance.
  • Output Current Adjustability: The device allows for fine-tuning of the output current through an external resistor, providing flexibility in controlling LED brightness.
  • Error Detection: The TLC5917ID includes an open LED detection feature, which identifies any open-circuit conditions on the LED outputs, enhancing the reliability of the display.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage from overheating, ensuring safe operation under various conditions.
  • Wide Operating Voltage: The device operates over a wide supply voltage range from 3.0V to 5.5V, making it suitable for various applications and system designs.
  • Serial Interface: A serial data interface enables cascading of multiple devices, simplifying the expansion of the LED driving array without the need for additional microcontroller pins.
  • CMOS Technology: Manufactured using high-quality CMOS technology, the TLC5917ID offers reduced power consumption and increased noise immunity.
  • Compact Packaging: Housed in a compact 16-pin SOIC package, the TLC5917ID saves valuable board space while still delivering robust performance.

Applications

The TLC5917ID is versatile and can be used in a range of applications, including:

  • LED video displays
  • Message boards
  • Industrial control indicators
  • Panel meters
  • Portable electronics

With its combination of features, the Texas Instruments TLC5917ID is a reliable and efficient choice for designers looking to create high-quality LED displays that require consistent brightness and longevity.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4719 $51.9090
260+ $0.3872 $100.6720
400+ $0.3751 $150.0400
555+ $0.3630 $201.4650
715+ $0.3509 $250.8935
955+ $0.3146 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess