EN
  • EN
  • DE

TLC5620IN

Part No TLC5620IN
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 8 BIT 10US DAC S/O 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 14-PDIP
Win Source Part Number 032703-TLC5620IN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5620IN CAD Model

Description

Overview of Texas Instruments TLC5620IN

The Texas Instruments TLC5620IN is a highly versatile and efficient 8-bit digital-to-analog converter (DAC) designed to cater to a wide range of applications that require digital control over analog outputs. This precision DAC is part of the TLC5620 series, known for their reliability and performance in various electronic systems.

Key Features

  • Resolution: The TLC5620IN offers an 8-bit resolution, providing sufficient granularity for many control tasks where high precision is not the primary concern.
  • Quad DAC Channels: It features four voltage output DACs, which allows for multiple analog outputs to be controlled simultaneously, making it ideal for complex systems that require multi-channel output capabilities.
  • Output Range: This DAC is capable of providing an output range that is two times the reference voltage, giving users flexibility in setting the desired output voltage levels.
  • Interface: The device is designed with a simple serial interface, which makes it easy to connect to a variety of microcontrollers or digital systems for data input.
  • Settling Time: It boasts a fast settling time, ensuring quick response to changes in the input data, which is crucial for real-time applications.
  • Power-On Reset: The TLC5620IN includes a power-on reset circuit that ensures the DAC outputs are initialized to a known state when power is first applied.

Applications

Due to its versatile nature, the TLC5620IN is suitable for a wide array of applications, including:

  • Process control systems
  • Data acquisition systems
  • Motor control circuits
  • Programmable amplifiers and attenuators
  • Waveform generation

Package and Quality

The TLC5620IN is available in a PDIP (Plastic Dual-In-Line Package), which is commonly used for through-hole mounting on printed circuit boards (PCBs). Texas Instruments is known for its commitment to quality, and the TLC5620IN is no exception, ensuring reliable performance for both industrial and commercial applications.

In summary, the Texas Instruments TLC5620IN is a practical and efficient solution for digital-to-analog conversion needs, offering multiple channels, a simple interface, and fast performance. Its robust design and flexible application make it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3538 $51.4766
17+ $6.0339 $102.5763
26+ $5.8454 $151.9804
36+ $5.6568 $203.6448
46+ $5.4683 $251.5418
62+ $4.9026 $303.9612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess