EN
  • EN
  • DE

TLC5615C

Part No TLC5615C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-BIT DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269085-TLC5615C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TLC5615C CAD Model

Description

Overview of Texas Instruments TLC5615C

The TLC5615C from Texas Instruments is a precision digital-to-analog converter (DAC) designed to cater to a wide range of applications that require a high-quality analog output. This 10-bit DAC is notable for its simplicity, performance, and ease of interfacing with various microcontrollers and digital systems.

Key Features

  • Resolution: The TLC5615C offers a 10-bit resolution, providing fine granularity for analog output with a total of 1024 possible output levels.
  • Output Range: It delivers a versatile output range that can be set from 0 to the reference voltage or from 0 to twice the reference voltage, making it adaptable for different application requirements.
  • Update Rate: With a fast settling time and a maximum update rate of 1.1 MHz, the TLC5615C is suitable for high-speed applications that demand quick response times.
  • Power Supply: It operates on a single 5V power supply, simplifying the power design for the system it's integrated into.
  • Low Power Consumption: The device is designed for low power consumption, making it an excellent choice for power-sensitive applications.
  • Interface: The serial interface is SPI-compatible, ensuring straightforward connectivity with most microcontrollers and digital systems.

Applications

The TLC5615C is suited for a myriad of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Motor control
  • Analog signal generation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC5615C is no exception. It is built to meet high standards, ensuring reliable performance in a variety of operating conditions. The device's robust design also ensures longevity and consistent operation over time, making it a trustworthy component for critical applications.

Conclusion

Overall, the TLC5615C from Texas Instruments stands out as a versatile and reliable DAC solution. Its combination of high resolution, fast update rates, and ease of use makes it an ideal choice for designers looking to incorporate precise analog output functionality into their systems.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8371 $51.0678
43+ $2.3279 $100.0997
67+ $2.2552 $151.0984
92+ $2.1824 $200.7808
119+ $2.1097 $251.0543
159+ $1.8914 $300.7326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess