EN
  • EN
  • DE

TLC5602CDWR

Part No TLC5602CDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT VIDEO LOW-PWR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video DAC
Resolution (Bits) 8 b
Sampling Rate 30M
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 032696-TLC5602CDWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5602CDWR CAD Model

Description

The Texas Instruments TLC5602CDWR is a high-performance, dual-channel digital-to-analog converter (DAC) that offers exceptional accuracy and stability. It is designed to meet the demanding requirements of sophisticated audio, industrial, and telecommunications applications. The TLC5602CDWR is part of the TLC5602 series, known for its low power consumption and high-speed operation.

Key Features

  • Resolution: The device provides a 12-bit resolution, enabling precise analog output for a wide range of digital input values.
  • Update Rate: It boasts a fast update rate of up to 20 million samples per second (MSPS), making it suitable for applications requiring high-speed data conversion.
  • Dual Channel: With two independent DAC channels, it can simultaneously process different data streams or provide a redundant output for enhanced reliability.
  • Interface: The inclusion of a simple, yet efficient serial interface facilitates easy connection to microprocessors and digital systems.
  • Power Supply: The device operates on a single 5V power supply, minimizing power requirements and simplifying system power design.
  • Package: It is available in a compact, surface-mountable 20-SOIC package, which is ideal for space-constrained applications.

Applications

The TLC5602CDWR is versatile and can be used in a variety of applications, including:

  • High-end audio equipment
  • Telecommunications systems
  • Data acquisition systems
  • Process control and automation
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC5602CDWR is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in critical applications. The device also features built-in thermal protection and a wide operating temperature range, making it suitable for use in challenging environmental conditions.

Overall, the TLC5602CDWR from Texas Instruments is an excellent choice for designers looking for a high-speed, dual-channel DAC with reliable performance and low power consumption.

You May Also Be Interested in

Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3365 $56.6825
11+ $9.3018 $102.3198
17+ $9.0111 $153.1887
23+ $8.7204 $200.5692
30+ $8.4297 $252.8910
40+ $7.5577 $302.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,729 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess