EN
  • EN
  • DE

TLC556MJ

Part No TLC556MJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL LinCMOSE TIMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269081-TLC556MJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC556MJ CAD Model

Description

The TLC556MJ is a high-quality dual timer integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This precision timer device is designed to offer both monostable and astable functions in a single package, making it an essential component for engineers and designers in the field of electronics.

With a wide supply voltage range of 2V to 15V, the TLC556MJ can be used in diverse environments and is compatible with multiple power sources, ensuring flexibility across different platforms. Its low power consumption makes it ideal for battery-operated devices, while its high output current capability allows it to drive various external components directly.

The TLC556MJ features two independent 555 timer circuits in a single 14-pin DIP (Dual In-line Package), which saves space on the PCB and simplifies circuit design. Each timer can be operated in either monostable mode, where it produces a single pulse when triggered, or astable mode, where it generates a continuous oscillating output. This dual functionality enables the creation of time delays, pulse generation, sequential timing, and much more.

The timing intervals for each timer can be controlled by external resistors and capacitors, providing designers with the flexibility to adjust the timing range according to their specific application requirements. The TLC556MJ also boasts a high timing accuracy and temperature stability, thanks to its Schmitt-trigger action and active current limiting.

This device is encapsulated in a military-grade ceramic package, offering enhanced durability and resistance to harsh conditions, which makes it suitable for use in industrial and military applications. The TLC556MJ is also characterized by its fast rise and fall times, which contribute to precise timing operations critical in digital systems.

Overall, the Texas Instruments TLC556MJ is a highly functional, efficient, and reliable solution for timing-related applications across a broad range of industries. Its dual timer design, combined with the quality and support provided by Texas Instruments, makes it a go-to choice for professionals seeking top-notch performance in their electronic designs.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7319 $50.1957
8+ $13.7288 $109.8304
12+ $13.2998 $159.5976
16+ $12.8707 $205.9312
21+ $12.4417 $261.2757
27+ $11.1546 $301.1742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess