EN
  • EN
  • DE

TLC555QDRG4

Part No TLC555QDRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 2.1MHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1MHz
Supply Voltage - Operating 5 V to 15 V
Operating Supply Current 360μA
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 118802-TLC555QDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC555QDRG4 CAD Model

Description

Product Overview: TLC555QDRG4 from Texas Instruments

The TLC555QDRG4 is a highly versatile, single-channel, monolithic timing circuit from Texas Instruments (TI) that offers exceptional performance in a wide range of applications. This integrated circuit is based on the popular 555 timer platform, renowned for its reliability and ease of use. However, the TLC555QDRG4 enhances the traditional design with CMOS technology, providing significant improvements in power consumption, speed, and output drive capability.

With a supply voltage range of 2V to 15V, the TLC555QDRG4 is suitable for battery-operated devices as well as more traditional powered applications. Its low supply current of 1mA (typical at 5V) is particularly advantageous for portable and energy-sensitive systems. In addition, the TLC555QDRG4 has a fully compatible trigger and reset inputs, allowing it to be used in precision timing, pulse generation, sequential timing, time delay generation, and as a part of electronic oscillator applications.

The output stage of the TLC555QDRG4 can source or sink up to 100mA, which is a significant improvement over the standard bipolar 555 timers. This capability allows the timer to directly drive load units or interface with other logic families without the need for additional buffer components. Moreover, the TLC555QDRG4 features a duty cycle that is adjustable from 0 to 100%, providing a high level of flexibility for a broad array of pulse-width modulation (PWM) applications.

Packaged in a compact 8-pin SOIC (Small Outline Integrated Circuit), the TLC555QDRG4 is designed for space-constrained applications. Its small footprint and surface-mount package make it an ideal choice for high-density electronic boards where space is at a premium. The device's operating temperature range of -40°C to 85°C ensures robust performance in a variety of environmental conditions.

In summary, the TLC555QDRG4 from Texas Instruments is a powerful, efficient, and flexible timing solution suitable for a multitude of electronic applications. Its low power consumption, high output drive, and wide range of adjustable parameters make it an excellent choice for designers looking to optimize their timing circuits without compromising on performance or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3545 $51.4025
305+ $0.3321 $101.2905
470+ $0.3209 $150.8230
675+ $0.2985 $201.4875
875+ $0.2872 $251.3000
1,090+ $0.2760 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,910 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess