EN
  • EN
  • DE

TLC4501AIDRG4

Part No TLC4501AIDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF SELF-CALIBRATING PRECISION CMOS RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269029-TLC4501AIDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC4501AIDRG4 CAD Model

Description

Product Overview: Texas Instruments TLC4501AIDRG4

The Texas Instruments TLC4501AIDRG4 is a high-precision operational amplifier that offers a perfect blend of features for a wide range of applications. This device is part of the TLC4501 family and is designed to provide low noise, high output drive capability, and low input bias currents. It is particularly suitable for applications that require high accuracy and reliability, such as test equipment, sensor interfaces, and active filtering systems.

Key Features

  • Low Offset Voltage: The TLC4501AIDRG4 boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation from the desired output. This makes it ideal for precision applications.
  • High Output Drive: With its robust output drive capability, this operational amplifier can handle high-load demands, making it versatile for both high and low impedance loads.
  • Low Noise Performance: The device provides low noise operation, which is crucial for applications where signal integrity is paramount. This feature minimizes the noise that can be introduced into sensitive signal paths.
  • Rail-to-Rail Output: The TLC4501AIDRG4 offers rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is especially beneficial when operating with low supply voltages.
  • Wide Supply Range: It operates over a wide supply range, accommodating various application requirements and simplifying power supply design.
  • Single or Dual Supply Operation: This operational amplifier can be used with both single and dual supply configurations, offering flexibility in system design.

Applications

The TLC4501AIDRG4 is suitable for a broad spectrum of applications, including:

  • Precision analog circuits
  • Signal conditioning
  • Active filters and amplifiers
  • Data acquisition systems
  • Medical instrumentation
  • Professional audio equipment

With its combination of precision, flexibility, and high performance, the Texas Instruments TLC4501AIDRG4 operational amplifier is a reliable choice for designers looking to enhance the accuracy and efficiency of their electronic systems. Its small footprint and compatibility with standard manufacturing processes also make it an excellent choice for space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5245 $52.6715
17+ $6.1739 $104.9563
26+ $5.9810 $155.5060
35+ $5.7880 $202.5800
45+ $5.5951 $251.7795
60+ $5.0163 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess