EN
  • EN
  • DE
  • IT

TLC3704CPWRG4

Part No TLC3704CPWRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD MICROPOWER LinCMOS. VOLTAGE COMPARATORS | IC MICROPWR COMP QUAD 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Use For General
Number of Elements 4
Output Type CMOS, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 3V ~ 16V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 100μA
CMRR, PSRR 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Family Part Number TLC3704
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1268996-TLC3704CPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC3704CPWRG4 CAD Model

Description

Texas Instruments TLC3704CPWRG4

The TLC3704CPWRG4 is a high-precision quad micropower operational amplifier (op-amp) designed and manufactured by Texas Instruments. This device is particularly well-suited for battery-powered applications due to its low power consumption and wide supply voltage range. It operates from 3V to 16V, making it versatile for both single-supply and split-supply operations.

Featuring a typical quiescent current of just 20µA per channel, the TLC3704CPWRG4 is an excellent choice for energy-sensitive designs. This micropower consumption allows for extended battery life in portable devices without sacrificing performance. The device also offers a high input impedance, which minimizes the source current and preserves signal integrity.

The TLC3704CPWRG4 provides a common-mode input voltage range that includes ground, which is essential for single-supply operations. It also has a large output voltage swing, which approaches the supply rails, thus maximizing the dynamic range in many applications. With a phase reversal protection, the output remains stable even if the input common-mode voltage is driven beyond the specified range, preventing potential damage to the device or the system.

This op-amp is characterized for operation from -40°C to 125°C, making it reliable for use in a wide range of environmental conditions. The TLC3704CPWRG4 comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications. Its pinout is designed to reduce crosstalk between inverting and non-inverting inputs, which is particularly beneficial in high-gain configurations or when dealing with high-impedance sources.

With features such as low input bias currents and offset voltages, the TLC3704CPWRG4 is ideal for applications requiring high accuracy and stability. Common use cases include sensor interfaces, portable instrumentation, and battery-operated equipment. Texas Instruments' reputation for quality and reliability, combined with the TLC3704CPWRG4's performance characteristics, make it a smart choice for designers looking to optimize their analog circuit designs.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess