EN
  • EN
  • DE

TLC3574IDWR

Part No TLC3574IDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name TLC3574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-31963-6, TLC3574IDWR-ND, 296-31963-2, 296-31963-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936693-TLC3574IDWR
Ultra Librarian 3D Model Ultra Librarian TLC3574IDWR CAD Model

Description

Texas Instruments TLC3574IDWR High-Precision Analog-to-Digital Converter

The Texas Instruments TLC3574IDWR is a state-of-the-art analog-to-digital converter (ADC) that offers superior performance for applications requiring high precision and fast data acquisition. Designed with advanced CMOS technology, this ADC is part of the TLC357x family, renowned for its excellent noise performance and low power consumption.

This particular model features a 14-bit resolution, providing a fine level of detail in the analog signal conversion process. With a sampling rate of up to 200 kSPS (kilo samples per second), the TLC3574IDWR is well-suited for demanding applications that require rapid and accurate data acquisition, such as medical instrumentation, industrial process control, and scientific measurement systems.

The device comes in a compact SOIC-20 package, making it an ideal choice for space-constrained applications. It operates on a single 5V supply, simplifying power management in mixed-signal systems. Moreover, its wide input range and programmable gain amplifier enable it to handle a variety of signal amplitudes, thus offering great flexibility in system design.

Key features of the TLC3574IDWR include:

  • 14-bit resolution for precise signal conversion
  • High-speed sampling rate of up to 200 kSPS
  • Low power consumption for energy-efficient operation
  • Differential or single-ended input operation modes
  • Programmable gain amplifier for signal scaling
  • Automatic power-down feature to conserve power when not in use
  • Serial interface for easy connectivity to microcontrollers and DSPs
  • Onboard oscillator to reduce external component count

The TLC3574IDWR also includes advanced features such as a pseudo-differential input structure that minimizes common-mode noise, thus enhancing the quality of the signal conversion. Its built-in self-calibration mechanism ensures that accuracy is maintained over temperature and time, providing reliable performance in varied environmental conditions.

For designers and engineers looking to integrate high-precision ADCs into their systems, the Texas Instruments TLC3574IDWR offers a compelling blend of performance, flexibility, and reliability. Whether it's for critical medical equipment or sophisticated automation systems, this ADC stands ready to meet the challenges of the most demanding data acquisition tasks.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.7394 $91.4788
3+ $37.5298 $112.5894
5+ $36.3570 $181.7850
6+ $35.1842 $211.1052
8+ $34.0114 $272.0912
10+ $30.4930 $304.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess