EN
  • EN
  • DE

TLC34075-110FN

Part No TLC34075-110FN
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Video Interface Palette Data Manual 84-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Win Source Part Number 1099633-TLC34075-110FN
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC34075-110FN CAD Model

Description

The TLC34075-110FN is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is part of the TLC series, which is known for its reliability and versatility in various electronic applications. The TLC34075-110FN is specifically engineered to cater to the needs of sophisticated digital systems that require efficient interfacing with analog signals.

Key Features

  • Multifunctional Interface: The TLC34075-110FN provides a seamless interface between digital systems and analog inputs, making it an ideal choice for applications such as data acquisition, signal processing, and industrial control systems.
  • High-Speed Operation: Engineered for rapid data handling, this IC ensures swift and reliable performance, which is critical for applications that demand high-speed processing capabilities.
  • Low Power Consumption: With an emphasis on energy efficiency, the TLC34075-110FN operates with minimal power consumption, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Durable Design: Encased in a robust 110FN package, the product is designed to withstand challenging environmental conditions, ensuring long-term reliability and durability.
  • Compatibility: The versatility of the TLC34075-110FN allows for compatibility with a wide range of microprocessors and microcontrollers, offering designers flexibility in system integration.

Applications

The TLC34075-110FN is adept at handling complex tasks in various applications, which include:

  • Medical instrumentation
  • Telecommunications equipment
  • Automotive systems
  • Industrial control units
  • Test and measurement devices

Technical Specifications

Some of the technical specifications of the TLC34075-110FN include:

  • Package Type: 110FN
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Interface Type: Specified by manufacturer
  • Mounting Type: Surface mount

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments official website or contact their support team. The TLC34075-110FN is a testament to Texas Instruments' commitment to providing high-quality, innovative products that push the boundaries of what's possible in electronics technology.

You May Also Be Interested in

Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess