EN
  • EN
  • DE

TLC2932PWR

Part No TLC2932PWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE PHASE-LOCKED LOOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268928-TLC2932PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2932PWR CAD Model

Description

The TLC2932PWR from Texas Instruments is a high-performance, low-power phase-locked loop (PLL) frequency synthesizer that can generate a stable frequency signal over a wide range. This integrated circuit is designed for use in a variety of applications, including wireless communication, telecommunication, and instrumentation systems.

Key Features

  • High Frequency Operation: The TLC2932PWR is capable of operating at high frequencies, making it suitable for modern communication systems.
  • Low Power Consumption: It is designed with power efficiency in mind, ensuring minimal drain on power sources, which is critical for battery-powered devices.
  • Programmable Divider: The device includes a programmable divider, allowing users to fine-tune the output frequency to meet specific requirements.
  • Voltage-Controlled Oscillator (VCO): The integrated VCO provides a wide range of output frequencies, which can be adjusted through an external control voltage.
  • Phase Detector and Charge Pump: These components ensure that the output frequency is locked to the reference input with high precision.

Applications

The TLC2932PWR is versatile and can be used in various applications, such as:

  • Wireless LANs and PANs
  • RFID systems
  • Telecommunication infrastructure
  • Test and measurement equipment
  • Satellite communication systems

Technical Specifications

The TLC2932PWR comes in a TSSOP-14 package and operates over a wide temperature range. It requires a supply voltage ranging from 2.7V to 5.5V, making it compatible with various power systems. The PLL synthesizer also features low phase noise and a fast lock time, which is essential for maintaining signal integrity in high-speed communication.

Conclusion

With its robust feature set and wide range of applications, the TLC2932PWR from Texas Instruments is an ideal choice for designers looking to implement a reliable and efficient frequency synthesizer in their systems. Its combination of high-frequency operation, low power consumption, and programmability makes it a versatile component for both commercial and industrial applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess