EN
  • EN
  • DE

TLC27M7IP

Part No TLC27M7IP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LinCMOS™
Package Tube
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Slew Rate 0.62V/µs
Gain Bandwidth Product 635 kHz
Current - Input Bias 0.7 pA
Voltage - Input Offset 190 µV
Current - Supply 285µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number TLC27M7
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936689-TLC27M7IP
Ultra Librarian 3D Model Ultra Librarian TLC27M7IP CAD Model

Description

The TLC27M7IP is a high-quality precision operational amplifier (op-amp) from Texas Instruments, designed to offer a perfect blend of performance and versatility for a wide range of applications. This op-amp is part of the LinCMOS™ family, which is well-known for its low power consumption while maintaining high-speed operation and precision outputs.

Key Features

  • Low Power Consumption: The TLC27M7IP is optimized for low power consumption, making it ideal for battery-powered and energy-efficient applications.
  • High Input Impedance: It features a high input impedance, minimizing the loading effect on the input signal source and ensuring accurate signal amplification.
  • Single Supply Operation: It is capable of operating from a single power supply, ranging from 4 V to 16 V, or dual supplies of ±2 V to ±8 V, providing flexibility in various circuit configurations.
  • Output Drive Capability: The op-amp can drive capacitive loads and resistive loads, making it suitable for driving ADCs or buffering DAC outputs.
  • Low Offset Voltage: The device boasts a low input offset voltage, which reduces the need for external calibration and enhances overall precision in measurement and control systems.

Applications

The TLC27M7IP is versatile and can be used in a multitude of applications, including:

  • Instrumentation amplifiers
  • Analog filters
  • Data acquisition systems
  • Process control systems
  • Medical equipment
  • Audio processing
  • And many other sensitive analog circuit implementations

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TLC27M7IP is no exception. It is designed and manufactured to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and longevity.

Package and Availability

The TLC27M7IP comes in a PDIP (Plastic Dual-In-Line Package) which is easy to handle and integrate into a variety of circuit boards. Its industry-standard packaging allows for seamless replacement and upgrading of existing systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess