Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.62V/μs
Gain Bandwidth Product 635kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 1.1mV
Supply Current 285μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TLC27M2
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 716684-TLC27M2CPS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC27M2CPS CAD Model

Description

The TLC27M2CPS is a high-quality, precision operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This op-amp is part of the LinCMOS™ family, which means it is crafted using a silicon gate CMOS process that offers the inherent benefits of low bias currents and high input impedance. The TLC27M2CPS is characterized by its low power consumption and wide range of supply voltages, making it an ideal choice for battery-powered and energy-efficient applications.

Key Features

  • Low Power Consumption: The TLC27M2CPS is designed for applications that require minimal power usage, with a typical supply current of only 210 µA per channel, which is significantly lower than that of standard bipolar op-amps.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of ±1.35V to ±8V (or 2.7V to 16V in single supply mode), providing flexibility in various circuit configurations.
  • High Input Impedance: With a high input impedance, this op-amp minimizes loading on the input signal, preserving signal integrity and reducing power consumption.
  • Output Drive Capability: The TLC27M2CPS can drive 2kΩ loads in parallel with 10nF capacitive loads, which is suitable for driving capacitive inputs without oscillation.
  • Offset Voltage: It features a low input offset voltage, which is trimmable to zero for the most demanding precision applications.

Applications

The versatility of the TLC27M2CPS makes it well-suited for a broad array of applications. It is commonly used in:

  • Active filters
  • Data acquisition systems
  • Process control
  • Instrumentation
  • Medical equipment
  • Battery-powered devices

Package and Quality

The TLC27M2CPS comes in an 8-pin plastic small-outline package (PS), which is compact and suitable for surface mounting, allowing for efficient use of PCB space. Texas Instruments ensures the highest quality and reliability for their products, and the TLC27M2CPS is no exception, meeting strict industry standards for performance and durability.

For engineers and designers seeking a reliable and energy-efficient operational amplifier, the TLC27M2CPS from Texas Instruments represents a robust solution, combining precision, low power, and versatility in a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP ISOLATION 1 CIRC 8DIPGW / ANALOG OUTPUT TYPE OPTICAL COUPLED ISOLATION AMPLIFIER
Lowest to $5.7789
ECAD model for PS8551AL4-V-E3-AX
Texas Instruments
IC CMOS 4 CIRCUIT 16SOIC / CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Lowest to $5.5415
ECAD model for TLV2775ID
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / Single/Dual/Quad, Low-Cost, SOT23, Low-Power, Rail-to-Rail I/O Op Amps
Lowest to $0.8692
ECAD model for MAX4323ESA
Analog Devices Inc.
IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ-REEL
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-MSOP
Lowest to $10.7728
ECAD model for AD8476ARMZ-RL
Texas Instruments
IC OPAMP VGA 2 CIRCUIT 32WQFN / Low Power, Low Noise, IF and Baseband, Dual 16 bit ADC Driver With Digitally Controlled Gain
Lowest to $18.3858
ECAD model for LMH6517SQX/NOPB
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 10UMAX / High-Side, Current-Sense Amplifiers with 12-Bit ADC and Op Amp/Comparator
Lowest to $2.3940
ECAD model for MAX9611AUB+
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX4232AUA+
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 16SOP / Dual Power Operational Amplifier
Need more? Email Us
ECAD model for L272AD2TF

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4217 $56.9295
325+ $0.3461 $112.4825
505+ $0.3352 $169.2760
695+ $0.3245 $225.5275
895+ $0.3136 $280.6720
1,200+ $0.2811 $337.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,040 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention