Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 85MHz
SR - Slew Rate 500 V/μs
Operating Supply Current 6mA
Output Current per Channel 95mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 786192-MAX4396EUP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4396
Introduction Date June 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4396EUP+ CAD Model

Description

Maxim Integrated's MAX4396EUP+ Operational Amplifier

The MAX4396EUP+ is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to offer precision, low noise, and high-speed operation for a wide range of applications. This op-amp is particularly suitable for signal conditioning, active filters, and audio applications, where maintaining signal integrity is crucial.

Key Features:

  • High-Speed Performance: The MAX4396EUP+ boasts a high slew rate and bandwidth, which allows for fast signal response times and makes it ideal for handling high-frequency signals.
  • Low Distortion: With its low total harmonic distortion (THD) specifications, this op-amp ensures that the signal integrity is preserved, making it perfect for high-fidelity audio applications and precision instrumentation.
  • Precision: The device offers excellent DC accuracy, with low offset voltage and low drift over time and temperature, ensuring reliable performance in critical applications.
  • Single-Supply Operation: The MAX4396EUP+ can operate from a single supply voltage, simplifying power supply design and making it suitable for battery-operated devices.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output capability, which maximizes the dynamic range when operating from low supply voltages.
  • Low Power Consumption: Designed with power efficiency in mind, it offers a balance between speed and power consumption, making it an excellent choice for portable and low-power applications.

Applications:

  • Active filters
  • Data acquisition systems
  • Audio and video signal processing
  • Medical instrumentation
  • Professional microphones and mixers
  • Test and measurement equipment

The MAX4396EUP+ is offered in a TSSOP-16 package, which is compact and suitable for space-constrained applications. It is part of Maxim Integrated's commitment to providing high-quality, reliable components that meet the demanding requirements of modern electronic systems. With its combination of speed, precision, and low power, the MAX4396EUP+ is an excellent choice for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

Renesas Electronics America
360MHz, Low Power, Video Operational Amplifier with Output Limiting | IC OPAMP CFA 360MHZ LP 8-SOIC
Need more? Email Us
ECAD model for HFA1135IBZ
Maxim Integrated
IC AMP VOLTAGE FEEDBACK 20TSSOP
Lowest to $4.9380
ECAD model for MAX4396EUP+T
NJR Corporation/NJRC
Lowest to $2.4914
ECAD model for NJM2538V-TE2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2272V
Texas Instruments
IC WDBND VIDEO BUFF AMP SOT23-6
Lowest to $2.8160
ECAD model for OPA692ID
Texas Instruments
IC OP AMP CMOS RRO VIDEO SC70-6
Lowest to $0.7182
ECAD model for OPA360AIDCKT
NJR Corporation/NJRC
IC VIDEO AMP DUAL W/DRIVER 8-DIP
Lowest to $1.0918
ECAD model for NJM2268D
NJR Corporation/NJRC
Lowest to $5.4965
ECAD model for NJM2267M-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2580V-TE1-#ZZZB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention