EN
  • EN
  • DE

TLC2652C-8D

Part No TLC2652C-8D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOSE PRECISION CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 1
SR - Slew Rate 3.1 V/μs
GBP - Gain Bandwidth Product 1.9MHz
Current - Input Bias 4pA
Voltage - Input Offset 0.6μV
Operating Supply Current 1.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 3.8 V ~ 16 V, ±1.9 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1268837-TLC2652C-8D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC2652
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC2652C-8D CAD Model

Description

Product Overview: TLC2652C-8D

The TLC2652C-8D is a high-performance, precision Chopper-Stabilized Operational Amplifier (Op-Amp) from Texas Instruments, designed to offer a blend of low input offset voltage, low input offset voltage drift, low noise, and low power consumption. It is an ideal choice for applications requiring high accuracy and stability over time and temperature.

Key Features

  • Low Input Offset Voltage: The TLC2652C-8D boasts an exceptionally low input offset voltage, which significantly reduces error in precision amplification tasks.
  • Low Offset Voltage Drift: With its chopper-stabilized design, the offset voltage drift is minimized, ensuring reliable performance across a wide range of operating temperatures.
  • High Input Impedance: The device features a very high input impedance, making it suitable for high-resistance signal sources without loading effects.
  • Low Noise: It also has a low noise density, which is critical for applications where signal integrity is paramount.
  • Low Power Consumption: The TLC2652C-8D is engineered for low power consumption, which is ideal for battery-powered and portable applications.

Applications

The operational amplifier is versatile and can be used in various applications, including:

  • Instrumentation amplifiers
  • Precision data acquisition systems
  • Industrial process controls
  • Medical equipment
  • Temperature sensing and control
  • Professional audio equipment

Technical Specifications

Parameter Value
Supply Voltage Range ±4.5V to ±8V
Input Offset Voltage Typically 10 µV
Offset Voltage Drift Typically 0.1 µV/°C
Noise Density Typically 19 nV/√Hz at 1 kHz
Operating Temperature Range -40°C to 85°C

For detailed information and full specifications, it is recommended to consult the datasheet and product documentation provided by Texas Instruments. The TLC2652C-8D is a testament to Texas Instruments' commitment to providing high-quality, precision components for sophisticated electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess