The SD107WS T/R is a surface-mount Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification with low forward voltage drop and fast switching speed, making it suitable for a variety of applications where minimizing power loss is critical.
Applications:
- High-frequency inverters
- Freewheeling diodes in inductive loads
- Polarity protection applications
- DC-DC converters
- Switching mode power supplies (SMPS)
Features:
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- Surface mount package
- Tape and reel packaging for automated assembly
Benefits:
- Improved efficiency due to reduced forward voltage drop, minimizing power losses.
- Increased system reliability due to high surge current capability.
- Efficient operation in high-frequency applications due to fast switching speed.
- Reduced board space requirements with surface mount package.
- Optimized for automated assembly processes.
Technical Specifications:
The SD107WS typically features a maximum repetitive peak reverse voltage (VRRM) of 70V and a maximum average forward rectified current (IF(AV)) of 1A. Its peak surge forward current (IFSM) can reach up to 25A. The forward voltage (VF) is typically around 0.7V at 1A. Operating temperature ranges from -55°C to +125°C. The T/R designation indicates that it's supplied in Tape and Reel packaging.
This rectifier is commonly found in applications requiring efficient rectification and protection against voltage transients. The tape and reel packaging facilitates high-volume automated assembly, making it suitable for mass production environments.