EN
  • EN
  • DE

TLC25L2ACP

Part No TLC25L2ACP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LinCMOS™
Package Tube
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Open Drain
Slew Rate 2.9V/µs
Gain Bandwidth Product 1.7 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 900 µV
Current - Supply 29µA (x2 Channels)
Voltage - Supply Span (Min) 1.4 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686137-TLC25L2ACP
Ultra Librarian 3D Model Ultra Librarian TLC25L2ACP CAD Model

Description

Introducing the TLC25L2ACP Operational Amplifier from Texas Instruments

The TLC25L2ACP is a high-quality, precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This op-amp is part of TI's LinCMOS™ family, which combines the advantages of both CMOS and bipolar transistors to achieve the low power consumption of CMOS with the precision and robustness of bipolar transistors.

The TLC25L2ACP is characterized by its low input bias and offset currents, as well as low power consumption, making it an excellent choice for battery-powered applications and for designs where power efficiency is a critical concern. With a supply voltage range from 4 V to 16 V, this op-amp is versatile and can accommodate a variety of use cases and power requirements.

Key Features

  • Low Power Consumption: The TLC25L2ACP is designed for low power consumption, which is ideal for portable and battery-operated devices.
  • Wide Supply Voltage Range: With a 4 V to 16 V supply voltage range, this op-amp can be used in diverse applications requiring different power levels.
  • High Input Impedance: This device offers a high input impedance, minimizing the loading effect on the input source and ensuring signal integrity.
  • Low Offset Voltage: The TLC25L2ACP provides a low offset voltage, which enhances measurement accuracy and stability.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing design flexibility.

Applications

The TLC25L2ACP is well-suited for a range of applications, including:

  • Signal Conditioning
  • Sensor Amplification
  • Active Filters
  • General-purpose Analog Circuitry

Its reliability and precision make it a go-to choice for engineers and designers who require a dependable op-amp that delivers consistent performance. Whether you are working on small-scale projects or industrial-grade applications, the TLC25L2ACP from Texas Instruments is engineered to meet your needs.

Quality and Support

As with all Texas Instruments products, the TLC25L2ACP comes with the assurance of quality and robust support. TI provides extensive technical documentation, including datasheets, application notes, and design resources to facilitate the integration of the TLC25L2ACP into your projects.

For designers looking for a reliable and power-efficient operational amplifier, the TLC25L2ACP from Texas Instruments stands out as a solid choice that balances performance with power conservation.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9249 $57.7470
65+ $1.5795 $102.6675
100+ $1.5301 $153.0100
140+ $1.4807 $207.2980
175+ $1.4314 $250.4950
235+ $1.2833 $301.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess