EN
  • EN
  • DE
  • IT

TLC2272ASPWRCT

Part No TLC2272ASPWRCT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 217798-TLC2272ASPWRCT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2272ASPWRCT CAD Model

Description

Overview of TLC2272ASPWRCT from Texas Instruments

The TLC2272ASPWRCT is a high-performance, dual operational amplifier (op-amp) integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This device is part of TI's TLC227x family of precision op-amps that are known for their low noise, high speed, and low power consumption, making them suitable for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Precision Operation: The TLC2272ASPWRCT offers a very low input offset voltage and drift over temperature, ensuring precision in measurement and control applications.
  • Low Noise: With a low-voltage noise density, this op-amp minimizes the impact of electrical noise in sensitive circuits, which is crucial for audio, instrumentation, and communication systems.
  • High Output Drive Capability: The device can drive large capacitive loads while maintaining stability, which is beneficial for buffering and driving ADC inputs.
  • Wide Supply Range: It operates from a single supply voltage ranging from 4.4 V to 16 V or a dual supply voltage of ±2.2 V to ±8 V, offering design flexibility.
  • Low Power Consumption: The TLC2272ASPWRCT is designed for low power operation, making it ideal for battery-powered and portable applications.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.

Applications

The TLC2272ASPWRCT is versatile and can be used in a variety of applications, including:

  • Signal Conditioning
  • Active Filters
  • Audio Electronics
  • Sensor Interfaces
  • Data Acquisition Systems
  • Battery-Powered Devices

Package and Quality

This particular variant of the TLC2272 comes in a TSSOP (Thin Shrink Small Outline Package) with 8 pins, designated by the 'PWR' suffix in its part number. The 'CT' suffix indicates that the device is provided in cut tape packaging, which is convenient for prototype development or small production runs. Additionally, the TLC2272ASPWRCT is RoHS compliant and is designed to meet the stringent quality standards set by Texas Instruments.

In conclusion, the TLC2272ASPWRCT from Texas Instruments is a reliable and versatile op-amp that offers a combination of precision, low noise, and low power consumption, making it a preferred choice for designers who require high-performance analog signal processing in their applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,330 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess