EN
  • EN
  • DE

TLC2252AIPWR

Part No TLC2252AIPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier R-R O/P ±8V/16V 8-Pin TSSOP T/R / IC OPAMP GP 210KHZ RRO 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 210kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 80μA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 032551-TLC2252AIPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLC2252A
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC2252AIPWR CAD Model

Description

Product Overview: Texas Instruments TLC2252AIPWR

The Texas Instruments TLC2252AIPWR is a remarkable precision operational amplifier that integrates advanced design techniques to offer a range of features suited for high-performance applications. This device is from the TLC225x family of op-amps which are known for their low noise, high output drive capability, and low power consumption, making them ideal for battery-powered and portable devices.

Key Features

  • Low Power Consumption: The TLC2252AIPWR is designed for power-sensitive applications, boasting a typical low supply current of 210 µA per channel. This feature is particularly beneficial for extending the battery life in portable devices.
  • Rail-to-Rail Output: It offers a rail-to-rail output swing which ensures maximum dynamic range, making it suitable for use in a variety of analog circuits.
  • Wide Supply Voltage Range: The device can operate from a supply voltage range of 2.7 V to 16 V, providing designers with the flexibility to use it in systems with different power requirements.
  • High Output Drive: The TLC2252AIPWR is capable of driving large capacitive loads while maintaining stability, which is crucial for driving A/D converters and buffering DAC outputs.
  • Low Noise: With low noise performance, this op-amp ensures signal fidelity, making it suitable for sensitive audio and instrumentation applications.
  • MicroPower Operation: The device is optimized for low voltage, micropower operations, which is essential for extending operational life in portable equipment.

Applications

The TLC2252AIPWR is versatile and can be used in a wide range of applications including:

  • Portable and battery-powered devices
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Sensor signal conditioning
  • Audio processing

The TLC2252AIPWR comes in a TSSOP-8 package and is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. With its combination of low power, high precision, and versatility, the TLC2252AIPWR from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess