EN
  • EN
  • DE

TLC2252AIP

Part No TLC2252AIP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 210KHZ RRO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 210kHz
Current - Input Bias 1pA
Voltage - Input Offset 200μV
Operating Supply Current 80μA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108084-TLC2252AIP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2252AIP CAD Model

Description

Introducing the Texas Instruments TLC2252AIP Precision Op-Amp

The TLC2252AIP is a high-quality operational amplifier (op-amp) designed by the renowned semiconductor manufacturer, Texas Instruments. This precision op-amp is part of the TLC225x family, which is known for its advanced LinCMOS technology, offering an impressive blend of power efficiency and accuracy. The TLC2252AIP is an ideal choice for a wide range of applications, including instrumentation, sensor conditioning, and active filtering, among others.

Key Features of the TLC2252AIP

  • Low Power Consumption: One of the standout features of the TLC2252AIP is its low power consumption, requiring only 2.4 mA per channel. This makes it an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: The device can operate from a single supply range of 4.4 V to 16 V or from a dual supply range of ±2.25 V to ±8 V, providing flexibility in various system designs.
  • High Precision: With an offset voltage of 500 µV and a drift of 0.9 µV/°C, this op-amp ensures high precision and stability over temperature variations, making it suitable for precision measurement systems.
  • Rail-to-Rail Output: The TLC2252AIP features a rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly beneficial in low-voltage applications.
  • Robust Design: The device is designed to be robust, featuring input protection against excessive voltage, thereby ensuring reliability and longevity in harsh environments.

Applications

The TLC2252AIP is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Analog Filters
  • Data Acquisition Systems
  • Medical Instrumentation
  • Process Control
  • Temperature Sensing and Control

With its combination of low power consumption, high precision, and flexible supply voltage range, the TLC2252AIP from Texas Instruments stands out as a reliable and efficient solution for designers looking to optimize their analog circuitry. Whether you're working on a critical medical device or a simple sensor interface, the TLC2252AIP brings performance and dependability to your project.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess