EN
  • EN
  • DE

TLC2202ACPS

Part No TLC2202ACPS
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 217795-TLC2202ACPS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2202ACPS CAD Model

Description

Texas Instruments TLC2202ACPS Precision Operational Amplifier

The Texas Instruments TLC2202ACPS is a state-of-the-art precision operational amplifier that offers a perfect blend of features suitable for a wide range of applications. This high-performance op-amp is designed to operate with single or dual supplies, making it extremely versatile for use in multiple electronic circuits and systems.

With its advanced design, the TLC2202ACPS boasts a number of impressive features. It has a low input offset voltage and drift, ensuring accurate signal amplification without significant deviation over temperature. The device also offers a high input impedance, which minimizes the loading effect on the input source and preserves signal integrity.

The TLC2202ACPS is characterized by its low noise performance, which is critical in sensitive applications such as audio processing and data acquisition systems. Its low-voltage noise and low current noise contribute to a clean and precise output signal, making it an ideal choice for high-fidelity applications.

Furthermore, the device provides excellent stability and frequency response with a phase margin of 60 degrees and a gain bandwidth product of 1.9 MHz. This ensures that the TLC2202ACPS can handle a wide range of frequencies without compromising the stability or accuracy of the output.

One of the key advantages of the TLC2202ACPS is its rail-to-rail output swing, which maximizes the dynamic range in battery-powered and single-supply applications. This feature allows the operational amplifier to output voltages very close to the supply rails, making efficient use of the available headroom.

The TLC2202ACPS is housed in a compact PS (PowerPAD™) package, which not only saves space on the PCB but also enhances thermal performance, allowing for better heat dissipation. This makes the TLC2202ACPS suitable for high-density designs where space and thermal efficiency are critical.

In summary, the Texas Instruments TLC2202ACPS is a top-tier precision operational amplifier that is well-suited for a broad range of applications, including instrumentation, sensor interfacing, active filtering, and any circuit requiring high accuracy and stability. Its robust feature set ensures that it can meet the demands of the most challenging analog tasks.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess