EN
  • EN
  • DE

TLC2201MFKB

Part No TLC2201MFKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT 20LCCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Amplifier Type CMOS
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.9V/µs
Gain Bandwidth Product 1.9 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 2 mV
Current - Supply 5.6mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.6 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1380055-TLC2201MFKB
Ultra Librarian 3D Model Ultra Librarian TLC2201MFKB CAD Model

Description

The Texas Instruments TLC2201MFKB is a high-precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. This advanced LinCMOS™ operational amplifier has been designed for improved performance in systems that require low noise, high input impedance, and low power consumption.

Key Features

  • Low Noise: With a low noise density of typically 19 nV/√Hz at f = 1 kHz, the TLC2201MFKB is suitable for applications where noise performance is critical.
  • High Input Impedance: The device boasts a high input impedance, minimizing the loading effect on the input source and making it suitable for sensor interfaces and precision measurements.
  • Low Power Consumption: Consuming typically 2.6 mA per channel, this operational amplifier is optimized for battery-powered and portable applications.
  • Single-Supply Operation: The TLC2201MFKB can be operated from a single supply ranging from 4 V to 16 V, or dual supplies of ±2 V to ±8 V, offering flexibility in various circuit configurations.
  • Output Drive Capability: Capable of driving 10 kΩ loads in parallel with 10 pF capacitive loads, this op-amp is designed to handle a wide range of output requirements.
  • Stable with Capacitive Loads: The device is stable with capacitive loads up to 100 pF, which is beneficial for driving long cables or capacitive inputs without oscillation.

Applications

The TLC2201MFKB is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Medical equipment
  • Professional audio equipment
  • Industrial process controls

Package and Quality

The TLC2201MFKB comes in a VSSOP (Very Small Shrink Outline Package) form factor, which is ideal for space-constrained applications. Additionally, Texas Instruments ensures the highest quality and reliability of their products, adhering to rigorous industry standards.

For more detailed specifications, application notes, and support tools, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess