Product Overview: BUK9620-55A
The BUK9620-55A is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) produced by NXP Semiconductors. This power MOSFET is designed to deliver efficient power conversion with minimal losses, making it an ideal choice for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor drives, and automotive systems.
Key Features
- Low On-State Resistance: The BUK9620-55A boasts an exceptionally low on-state resistance (RDS(on)), which enhances its efficiency by reducing conduction losses when the MOSFET is on.
- High-Speed Switching: With its fast switching capabilities, the BUK9620-55A can operate at high frequencies, which is beneficial for applications requiring efficient power management and fast response times.
- Standard Level Gate Drive: This MOSFET operates with standard level gate drives, making it compatible with a wide range of drive circuits and simplifying design considerations.
- Robust Thermal Performance: The BUK9620-55A is encapsulated in a TO-220 package, which provides excellent thermal characteristics for improved reliability and longevity in high-temperature environments.
- Automotive Qualified: This product meets the stringent requirements for automotive applications, ensuring reliability and performance under harsh conditions.
Applications
The versatility of the BUK9620-55A makes it suitable for various applications:
- DC-DC Converters
- Motor Control Systems
- Power Management Circuits
- Automotive Electronics
- LED Lighting Systems
Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
55 V |
| Continuous Drain Current (ID) |
75 A |
| Power Dissipation (PD) |
110 W |
| Operating Temperature Range |
-55°C to +175°C |
| Package |
TO-220 |
In conclusion, the BUK9620-55A from NXP is a robust, efficient, and reliable solution for power switching and management in a variety of high-demand applications. Its combination of low on-state resistance, high-speed switching, and thermal efficiency makes it a top choice for designers seeking to optimize their power systems.