EN
  • EN
  • DE

TLC2201AMFKB

Part No TLC2201AMFKB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT 20LCCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type CMOS
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.7V/µs
Gain Bandwidth Product 1.9 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 100 µV
Current - Supply 1.1mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 4.6 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686028-TLC2201AMFKB
Ultra Librarian 3D Model Ultra Librarian TLC2201AMFKB CAD Model

Description

Overview of TLC2201AMFKB

The TLC2201AMFKB is a high-precision operational amplifier (op-amp) from Texas Instruments, designed to offer a blend of performance and versatility for a wide range of applications. This advanced LinCMOS™ operational amplifier provides users with a combination of low noise, high speed, and precision, making it an ideal choice for professional-grade audio equipment, instrumentation, and other sensitive analog circuits.

Key Features

  • Low Noise: The TLC2201AMFKB boasts a low voltage noise density, which is critical for applications that require minimal signal distortion and high signal integrity.
  • High Precision: With a low input offset voltage and drift, this op-amp ensures accurate signal amplification, which is essential for precision instrumentation and measurement systems.
  • Wide Supply Range: It operates from a wide range of supply voltages, from 4.5V to 16V, providing flexibility in both single and dual supply configurations.
  • Stable Operation: The TLC2201AMFKB is stable with capacitive loads, which makes it a reliable choice for use in a variety of circuit designs without the risk of oscillation.
  • High Output Drive Capability: This op-amp can drive large capacitive loads while maintaining good dynamic response, which is beneficial in buffering and driving subsequent stages in a circuit.

Applications

The TLC2201AMFKB is suitable for a range of application areas, including:

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Analog-to-Digital Converter (ADC) Interface
  • Test and Measurement Equipment
  • Medical Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC2201AMFKB is no exception. It is built to meet stringent industry standards, ensuring reliability and performance across various environmental conditions. Whether you're designing for industrial, commercial, or high-end consumer markets, the TLC2201AMFKB from Texas Instruments is a choice that promises to deliver exceptional results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9119 $54.5595
12+ $8.9533 $107.4396
18+ $8.6735 $156.1230
24+ $8.3938 $201.4512
31+ $8.1140 $251.5340
42+ $7.2746 $305.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess