EN
  • EN
  • DE

TLC2201AIP

Part No TLC2201AIP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOS(TM) Low-Noise Precision Operational Amplifier 8-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Gain Bandwidth Product 1.8 MHz
Lead Free Contains Lead
Number of Channels 1
Number of Circuits 1
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1099609-TLC2201AIP
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC2201AIP CAD Model

Description

The Texas Instruments TLC2201AIP is a precision operational amplifier that offers a blend of performance features that make it ideal for a wide range of applications. This advanced LinCMOS™ operational amplifier has been designed to provide low offset voltage, high input impedance, and low power consumption, which are critical for battery-powered and precision instrumentation applications.

Key Features

  • Low Offset Voltage: The TLC2201AIP provides an exceptionally low input offset voltage, which minimizes errors in signal processing applications, ensuring high accuracy in measurements.
  • High Input Impedance: With a high input impedance, this operational amplifier does not load down the source signal, preserving signal integrity and making it suitable for high-impedance sensor interfacing.
  • Low Power Consumption: The device is optimized for low power operation, drawing minimal current, which extends battery life in portable devices.
  • Wide Supply Range: It operates from a wide supply range of ±1.4V to ±8V (or 2.7V to 16V single supply), providing flexibility in various power environments.
  • Output Drive Capability: The TLC2201AIP can drive capacitive loads up to 100pF without oscillations, making it robust in the presence of reactive elements.

Applications

The TLC2201AIP is versatile and can be used in numerous applications, including:

  • Precision analog circuits
  • Data acquisition systems
  • Battery-powered instrumentation
  • Active filters and signal conditioning
  • Medical instrumentation

Package and Quality

Enclosed in an 8-pin PDIP (Plastic Dual-In-line Package), the TLC2201AIP is designed for easy integration into a variety of circuit boards. Texas Instruments ensures high-quality manufacturing and reliability, and the device is RoHS compliant, adhering to environmental standards.

Whether you are developing precision instrumentation or looking for a reliable op-amp for your analog circuits, the Texas Instruments TLC2201AIP offers a perfect balance of precision, power efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess