EN
  • EN
  • DE

TLC0834CNE4

Part No TLC0834CNE4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 4CH SRL I/O 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 20k
Number of Inputs 2, 3, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 14-PDIP
Win Source Part Number 054886-TLC0834CNE4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC0834CNE4 CAD Model

Description

Overview of the TLC0834CNE4

The TLC0834CNE4 is a high-performance, easy-to-use 8-bit analog-to-digital converter (ADC) developed by Texas Instruments. Designed with advanced CMOS technology, it is a significant component for applications requiring digital representation of analog signals. The TLC0834CNE4 offers a compact, cost-effective solution for a wide range of applications, including data acquisition systems, process control, battery-operated devices, and remote sensors.

Key Features

  • Resolution: The device provides an 8-bit resolution, allowing for fine granularity in analog signal conversion.
  • Sampling Rate: It features a high-speed sampling rate, ensuring quick data acquisition and processing.
  • Single Power Supply: Operating on a single power supply ranging from 3.0V to 6.0V, the TLC0834CNE4 is versatile and can be integrated into various system voltage levels.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, making it ideal for portable and battery-powered applications.
  • Easy Interface: The device can be easily interfaced with microprocessors or microcontrollers, providing flexibility in system design.
  • Differential Analog Voltage Inputs: This feature allows the device to measure the difference between two voltages, which is particularly useful in sensor applications where precision is crucial.
  • Programmable Control: Users can program the TLC0834CNE4 for various control functions, enabling customization for specific application needs.

Applications

The TLC0834CNE4 is suitable for a diverse set of applications, thanks to its robust feature set and Texas Instruments' reputation for quality. It is commonly used in:

  • Data acquisition systems
  • Process control
  • Portable instruments
  • Battery-operated devices
  • Remote sensors
  • Medical instruments

Conclusion

In summary, the TLC0834CNE4 from Texas Instruments is a versatile and reliable ADC that offers excellent performance for converting analog signals into digital data. Its ease of use, low power consumption, and programmable features make it an ideal choice for designers and engineers looking to implement efficient data acquisition and processing solutions in their products.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess